Bourns, Inc. Fixed Inductors SRN4018TA-151M

Description
150µH Semi-Shielded Wirewound Inductor 270mA 1.97Ohm Nonstandard
Request a Quote Datasheet
Description
150µH Semi-Shielded Wirewound Inductor 270mA 1.97Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4018TA-151MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-151MTR-ND
Fixed Inductors SRN4018TA-151MTR-ND
150µH Semi-Shielded Wirewound Inductor 270mA 1.97Ohm Nonstandard

150µH Semi-Shielded Wirewound Inductor 270mA 1.97Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018TA-151MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-151MDKR-ND
Fixed Inductors SRN4018TA-151MDKR-ND
150µH Semi-Shielded Wirewound Inductor 270mA 1.97Ohm Nonstandard

150µH Semi-Shielded Wirewound Inductor 270mA 1.97Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018TA-151MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-151MCT-ND
Fixed Inductors SRN4018TA-151MCT-ND
150µH Semi-Shielded Wirewound Inductor 270mA 1.97Ohm Nonstandard

150µH Semi-Shielded Wirewound Inductor 270mA 1.97Ohm Nonstandard

Buy Now Datasheet
Inductor, 150Uh, Semishielded, 0.27A; Inductance Bourns - 13AC5874 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Semishielded, 0.27A; Inductance Bourns
13AC5874
Inductor, 150Uh, Semishielded, 0.27A; Inductance Bourns 13AC5874
INDUCTOR, 150UH, SEMISHIELDED, 0.27A; Inductance:150µH; RMS Current (Irms):270mA; Inductor Construction:Semishi elded; Saturation Current (Isat):310mA; Product Range:SRN4018TA Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, 150UH, SEMISHIELDED, 0.27A; Inductance:150µH; RMS Current (Irms):270mA; Inductor Construction:Semishielded; Saturation Current (Isat):310mA; Product Range:SRN4018TA Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 150Uh, 0.27A, 20%, Aec-Q200; Inductance Bourns - 05AC0170 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 0.27A, 20%, Aec-Q200; Inductance Bourns
05AC0170
Inductor, 150Uh, 0.27A, 20%, Aec-Q200; Inductance Bourns 05AC0170
INDUCTOR, 150UH, 0.27A, 20%, AEC-Q200; Inductance:150µH; RMS Current (Irms):270mA; Inductor Construction:Semishi elded; Saturation Current (Isat):310mA; Product Range:SRN4018TA Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, 150UH, 0.27A, 20%, AEC-Q200; Inductance:150µH; RMS Current (Irms):270mA; Inductor Construction:Semishielded; Saturation Current (Isat):310mA; Product Range:SRN4018TA Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 150Uh, Semishielded, 0.27A; Inductance Bourns - 33AK4362 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Semishielded, 0.27A; Inductance Bourns
33AK4362
Inductor, 150Uh, Semishielded, 0.27A; Inductance Bourns 33AK4362
INDUCTOR, 150UH, SEMISHIELDED, 0.27A; Inductance:150µH; RMS Current (Irms):270mA; Inductor Construction:Semishi elded; Saturation Current (Isat):310mA; Product Range:SRN4018TA Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, 150UH, SEMISHIELDED, 0.27A; Inductance:150µH; RMS Current (Irms):270mA; Inductor Construction:Semishielded; Saturation Current (Isat):310mA; Product Range:SRN4018TA Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4018TA-151MTR-ND 13AC5874 05AC0170
Product Name Fixed Inductors Inductor, 150Uh, Semishielded, 0.27A; Inductance Bourns Inductor, 150Uh, 0.27A, 20%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567629 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details