Bourns, Inc. Fixed Inductors SRN4018TA-150M

Description
15µH Semi-Shielded Wirewound Inductor 1.1A 190mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Semi-Shielded Wirewound Inductor 1.1A 190mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4018TA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-150MTR-ND
Fixed Inductors SRN4018TA-150MTR-ND
15µH Semi-Shielded Wirewound Inductor 1.1A 190mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.1A 190mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018TA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-150MDKR-ND
Fixed Inductors SRN4018TA-150MDKR-ND
15µH Semi-Shielded Wirewound Inductor 1.1A 190mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.1A 190mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018TA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018TA-150MCT-ND
Fixed Inductors SRN4018TA-150MCT-ND
15µH Semi-Shielded Wirewound Inductor 1.1A 190mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 1.1A 190mOhm Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 0.9A, 20%, Aec-Q200; Inductance Bourns - 05AC0169 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.9A, 20%, Aec-Q200; Inductance Bourns
05AC0169
Inductor, 15Uh, 0.9A, 20%, Aec-Q200; Inductance Bourns 05AC0169
INDUCTOR, 15UH, 0.9A, 20%, AEC-Q200; Inductance:15µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:SRN4018TA Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 0.9A, 20%, AEC-Q200; Inductance:15µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:SRN4018TA Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Semishielded, 0.9A; Inductance Bourns - 13AC5873 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 0.9A; Inductance Bourns
13AC5873
Inductor, 15Uh, Semishielded, 0.9A; Inductance Bourns 13AC5873
INDUCTOR, 15UH, SEMISHIELDED, 0.9A; Inductance:15µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:SRN4018TA Series; Inductor Case / Package:-; DC Resistance Max:0.23ohm RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 0.9A; Inductance:15µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:SRN4018TA Series; Inductor Case / Package:-; DC Resistance Max:0.23ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Semishielded, 0.9A; Inductance Bourns - 33AK4361 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 0.9A; Inductance Bourns
33AK4361
Inductor, 15Uh, Semishielded, 0.9A; Inductance Bourns 33AK4361
INDUCTOR, 15UH, SEMISHIELDED, 0.9A; Inductance:15µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:SRN4018TA Series; Inductor Case / Package:-; DC Resistance Max:0.23ohm RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 0.9A; Inductance:15µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:SRN4018TA Series; Inductor Case / Package:-; DC Resistance Max:0.23ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN4018TA-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4018TA-150M
Fixed Inductors SRN4018TA-150M
FIXED IND 15UH 900MA 230MOHM SMD

FIXED IND 15UH 900MA 230MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4018TA-150MTR-ND 05AC0169 13AC5873 SRN4018TA-150M
Product Name Fixed Inductors Inductor, 15Uh, 0.9A, 20%, Aec-Q200; Inductance Bourns Inductor, 15Uh, Semishielded, 0.9A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1200 microH
Standards and Certifications RoHS
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details