Bourns, Inc. Surface Mount Inductors SRN4018-680M

Description
Bourns SRN4018-680M Power Inductor
Request a Quote Datasheet
Description
Bourns SRN4018-680M Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 466230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466230
Surface Mount Inductors 466230
Bourns SRN4018-680M Power Inductor

Bourns SRN4018-680M Power Inductor

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1025401-SRN4018-680M
Inductors, Coils, Chokes - Fixed Inductors 1025401-SRN4018-680M
Win Source Part Number: 1025401-SRN4018-680M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4018 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 68 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 2.52MHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 1.128Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Alternative Parts (Cross-Reference): ASPI-4020S-620M-T; ASPI-4030S-680M-T; NRS6012T680MMGJ; ASPI-4020S-680M-T; SRR7032-680M; SRN4026-680M; NR6012T680MESRN4018- 680M.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4018-680MCT,SRN40 18-680MDKR,SRN4018-6 80MTR,SRN4018680M Base Product Number: SRN4018 Current - Saturation (Isat): 500mA

Win Source Part Number: 1025401-SRN4018-680M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4018
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 68 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 2.52MHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.128Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Alternative Parts (Cross-Reference): ASPI-4020S-620M-T; ASPI-4030S-680M-T; NRS6012T680MMGJ; ASPI-4020S-680M-T; SRR7032-680M; SRN4026-680M; NR6012T680MESRN4018-680M.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4018-680MCT,SRN4018-680MDKR,SRN4018-680MTR,SRN4018680M
Base Product Number: SRN4018
Current - Saturation (Isat): 500mA

Buy Now Datasheet
Fixed Inductors - SRN4018-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-680MTR-ND
Fixed Inductors SRN4018-680MTR-ND
68µH Semi-Shielded Wirewound Inductor 500mA 1.128Ohm Max Nonstandard

68µH Semi-Shielded Wirewound Inductor 500mA 1.128Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-680MCT-ND
Fixed Inductors SRN4018-680MCT-ND
68µH Semi-Shielded Wirewound Inductor 500mA 1.128Ohm Max Nonstandard

68µH Semi-Shielded Wirewound Inductor 500mA 1.128Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-680MDKR-ND
Fixed Inductors SRN4018-680MDKR-ND
68µH Semi-Shielded Wirewound Inductor 500mA 1.128Ohm Max Nonstandard

68µH Semi-Shielded Wirewound Inductor 500mA 1.128Ohm Max Nonstandard

Buy Now Datasheet
68UH 500MA 1.128OHM Inductor and Choke - 71-SRN4018-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UH 500MA 1.128OHM Inductor and Choke
71-SRN4018-680M
68UH 500MA 1.128OHM Inductor and Choke 71-SRN4018-680M
FIXED IND 68UH 500MA 1.128OHM SM Product overview: SRN4018-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 500MA, 1.128OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 500MA, 1.128OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 500MA 1.128OHM SM Product overview: SRN4018-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UH, 500MA, 1.128OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68UH, 500MA, 1.128OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 68Uh, 500Ma, 20%, Smd; Inductance Bourns - 54W0067 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 68Uh, 500Ma, 20%, Smd; Inductance Bourns
54W0067
Inductor, Semi-Shielded, 68Uh, 500Ma, 20%, Smd; Inductance Bourns 54W0067
INDUCTOR, SEMI-SHIELDED, 68uH, 500mA, 20%, SMD; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Semishi elded; Saturation Current (Isat):500mA; Product Range:SRN4018 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 68uH, 500mA, 20%, SMD; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Semishielded; Saturation Current (Isat):500mA; Product Range:SRN4018 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semishielded, 68Uh, 0.5A, 20%; Inductance Bourns - 44AC1984 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 68Uh, 0.5A, 20%; Inductance Bourns
44AC1984
Inductor, Semishielded, 68Uh, 0.5A, 20%; Inductance Bourns 44AC1984
INDUCTOR, SEMISHIELDED, 68UH, 0.5A, 20%; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Semishi elded; Saturation Current (Isat):500mA; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 68UH, 0.5A, 20%; Inductance:68µH; RMS Current (Irms):500mA; Inductor Construction:Semishielded; Saturation Current (Isat):500mA; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 466230 1025401-SRN4018-680M SRN4018-680MTR-ND 71-SRN4018-680M 54W0067
Product Name Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 68UH 500MA 1.128OHM Inductor and Choke Inductor, Semi-Shielded, 68Uh, 500Ma, 20%, Smd; Inductance Bourns
Application Power Choke RF Choke
Inductance Range 68 microH 68 microH 68 microH 68 microH
Rated DC Current 500 milliamps 500 milliamps 500 milliamps 500 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 4018
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details