Bourns, Inc. Fixed Inductors - SRN4018-470M SRN4018-470M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897399-SRN4018-470M Series: SRN4018 Operating Temperature Range: -40°C ~ 125°C Features: 47 µH Semi-Shielded Wirewound Inductor 600 mA 780mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN4018-470MDKR, SRN4018470M, SRN4018-470MCT, SRN4018-470MTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897399-SRN4018-470M Series: SRN4018 Operating Temperature Range: -40°C ~ 125°C Features: 47 µH Semi-Shielded Wirewound Inductor 600 mA 780mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN4018-470MDKR, SRN4018470M, SRN4018-470MCT, SRN4018-470MTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRN4018-470M
897399-SRN4018-470M
Fixed Inductors - SRN4018-470M 897399-SRN4018-470M
Manufacturer: Bourns Inc. Win Source Part Number: 897399-SRN4018-470M Series: SRN4018 Operating Temperature Range: -40°C ~ 125°C Features: 47 µH Semi-Shielded Wirewound Inductor 600 mA 780mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN4018-470MDKR, SRN4018470M, SRN4018-470MCT, SRN4018-470MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897399-SRN4018-470M
Series: SRN4018
Operating Temperature Range: -40°C ~ 125°C
Features: 47 µH Semi-Shielded Wirewound Inductor 600 mA 780mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN4018
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN4018-470MDKR, SRN4018470M, SRN4018-470MCT, SRN4018-470MTR

Buy Now Datasheet
SMD 47UH 600MA 780MOHM Inductor and Choke - 71-SRN4018-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 600MA 780MOHM Inductor and Choke
71-SRN4018-470M
SMD 47UH 600MA 780MOHM Inductor and Choke 71-SRN4018-470M
FIXED IND 47UH 600MA 780MOHM SMD Product overview: SRN4018-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 600MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 600MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 600MA 780MOHM SMD Product overview: SRN4018-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 600MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 600MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN4018-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-470MDKR-ND
Fixed Inductors SRN4018-470MDKR-ND
47µH Semi-Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

47µH Semi-Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-470MCT-ND
Fixed Inductors SRN4018-470MCT-ND
47µH Semi-Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

47µH Semi-Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-470MTR-ND
Fixed Inductors SRN4018-470MTR-ND
47µH Semi-Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

47µH Semi-Shielded Wirewound Inductor 600mA 780mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2231787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231787
Surface Mount Inductors 2231787
Bourns SRN4018-470M

Bourns SRN4018-470M

Supplier's Site
Surface Mount Inductors - 2231788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231788
Surface Mount Inductors 2231788
Bourns SRN4018-470M

Bourns SRN4018-470M

Supplier's Site
Surface Mount Inductors - 2231788P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231788P
Surface Mount Inductors 2231788P
Bourns SRN4018-470M

Bourns SRN4018-470M

Supplier's Site
Fixed Inductors - SRN4018-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4018-470M
Fixed Inductors SRN4018-470M
FIXED IND 47UH 600MA 780MOHM SMD

FIXED IND 47UH 600MA 780MOHM SMD

Supplier's Site Datasheet
Inductor, Semishielded, 47Uh, 0.6A, 20%; Inductance Bourns - 44AC1982 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 47Uh, 0.6A, 20%; Inductance Bourns
44AC1982
Inductor, Semishielded, 47Uh, 0.6A, 20%; Inductance Bourns 44AC1982
INDUCTOR, SEMISHIELDED, 47UH, 0.6A, 20%; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Semishi elded; Saturation Current (Isat):620mA; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 47UH, 0.6A, 20%; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Semishielded; Saturation Current (Isat):620mA; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 47Uh, 600Ma, 20%, Smd; Inductance Bourns - 54W0065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 47Uh, 600Ma, 20%, Smd; Inductance Bourns
54W0065
Inductor, Semi-Shielded, 47Uh, 600Ma, 20%, Smd; Inductance Bourns 54W0065
INDUCTOR, SEMI-SHIELDED, 47uH, 600mA, 20%, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Semishi elded; Saturation Current (Isat):620mA; Product Range:SRN4018 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 47uH, 600mA, 20%, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Semishielded; Saturation Current (Isat):620mA; Product Range:SRN4018 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, 20%, 0.6A, Smd; Inductance Bourns - 06X7511 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 20%, 0.6A, Smd; Inductance Bourns
06X7511
Inductor, 47Uh, 20%, 0.6A, Smd; Inductance Bourns 06X7511
INDUCTOR, 47UH, 20%, 0.6A, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):620mA; Product Range:SRN4018 Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 20%, 0.6A, SMD; Inductance:47µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):620mA; Product Range:SRN4018 Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897399-SRN4018-470M 71-SRN4018-470M SRN4018-470MDKR-ND 2231787 SRN4018-470M 44AC1982
Product Name Fixed Inductors - SRN4018-470M SMD 47UH 600MA 780MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, Semishielded, 47Uh, 0.6A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 6.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N5 0402DC-3N5XJRW , 0402DC-3N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details