Bourns, Inc. Fixed Inductors SRN4018-3R3M

Description
3.3µH Semi-Shielded Wirewound Inductor 2.2A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Semi-Shielded Wirewound Inductor 2.2A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4018-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-3R3MTR-ND
Fixed Inductors SRN4018-3R3MTR-ND
3.3µH Semi-Shielded Wirewound Inductor 2.2A 66mOhm Max Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 2.2A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-3R3MDKR-ND
Fixed Inductors SRN4018-3R3MDKR-ND
3.3µH Semi-Shielded Wirewound Inductor 2.2A 66mOhm Max Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 2.2A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-3R3MCT-ND
Fixed Inductors SRN4018-3R3MCT-ND
3.3µH Semi-Shielded Wirewound Inductor 2.2A 66mOhm Max Nonstandard

3.3µH Semi-Shielded Wirewound Inductor 2.2A 66mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2.2A 66 MOHM Inductor and Choke - 71-SRN4018-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.2A 66 MOHM Inductor and Choke
71-SRN4018-3R3M
SMD 3.3UH 2.2A 66 MOHM Inductor and Choke 71-SRN4018-3R3M
FIXED IND 3.3UH 2.2A 66 MOHM SMD Product overview: SRN4018-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.2A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.2A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.2A 66 MOHM SMD Product overview: SRN4018-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.2A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.2A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN4018-3R3M
1101884-SRN4018-3R3M
Fixed Inductors - SRN4018-3R3M 1101884-SRN4018-3R3M
Manufacturer: Bourns Inc. Win Source Part Number: 1101884-SRN4018-3R3M Packaging: Reel - TR Type: Wirewound Current Rating: 2.2A Inductance: 3.3μH Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.3A Q @ Freq: 9 @ 7.96MHz Frequency - Self Resonant: 45MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 66 mOhm Max Status: Active Temperature Range - Operating: -25°C to 120°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101884-SRN4018-3R3M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.2A
Inductance: 3.3μH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.3A
Q @ Freq: 9 @ 7.96MHz
Frequency - Self Resonant: 45MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 66 mOhm Max
Status: Active
Temperature Range - Operating: -25°C to 120°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, Semishielded, 3.3Uh, 2.2A, 20%; Inductance Bourns - 44AC1979 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 3.3Uh, 2.2A, 20%; Inductance Bourns
44AC1979
Inductor, Semishielded, 3.3Uh, 2.2A, 20%; Inductance Bourns 44AC1979
INDUCTOR, SEMISHIELDED, 3.3UH, 2.2A, 20%; Inductance:3.3µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 3.3UH, 2.2A, 20%; Inductance:3.3µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 3.3Uh, 2.2A, 20%, Smd; Inductance Bourns - 54W0062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 3.3Uh, 2.2A, 20%, Smd; Inductance Bourns
54W0062
Inductor, Semi-Shielded, 3.3Uh, 2.2A, 20%, Smd; Inductance Bourns 54W0062
INDUCTOR, SEMI-SHIELDED, 3.3uH, 2.2A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:SRN4018 Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 3.3uH, 2.2A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:SRN4018 Series; Power Inductor Case:4mm x 4mm x 1.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, 20%, 2.2A, Smd; Inductance Bourns - 06X7508 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 20%, 2.2A, Smd; Inductance Bourns
06X7508
Inductor, 3.3Uh, 20%, 2.2A, Smd; Inductance Bourns 06X7508
INDUCTOR, 3.3UH, 20%, 2.2A, SMD; Inductance:3.3µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:SRN4018 Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 20%, 2.2A, SMD; Inductance:3.3µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:SRN4018 Series; Power Inductor Case:4mm x 4mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4018-3R3MTR-ND 71-SRN4018-3R3M 1101884-SRN4018-3R3M 44AC1979 06X7508
Product Name Fixed Inductors SMD 3.3UH 2.2A 66 MOHM Inductor and Choke Fixed Inductors - SRN4018-3R3M Inductor, Semishielded, 3.3Uh, 2.2A, 20%; Inductance Bourns Inductor, 3.3Uh, 20%, 2.2A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers