Bourns, Inc. Surface Mount Inductors SRN4018-2R7M

Description
Bourns SRN4018-2R7M
Request a Quote Datasheet
Description
Bourns SRN4018-2R7M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7729701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729701
Surface Mount Inductors 7729701
Bourns SRN4018-2R7M

Bourns SRN4018-2R7M

Supplier's Site
Surface Mount Inductors - 7729701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729701P
Surface Mount Inductors 7729701P
Bourns SRN4018-2R7M

Bourns SRN4018-2R7M

Supplier's Site
Surface Mount Inductors - 1728347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728347
Surface Mount Inductors 1728347
Bourns SRN4018-2R7M

Bourns SRN4018-2R7M

Supplier's Site
Fixed Inductors - SRN4018-2R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-2R7MCT-ND
Fixed Inductors SRN4018-2R7MCT-ND
2.7µH Semi-Shielded Wirewound Inductor 2.3A 52mOhm Max Nonstandard

2.7µH Semi-Shielded Wirewound Inductor 2.3A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-2R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-2R7MDKR-ND
Fixed Inductors SRN4018-2R7MDKR-ND
2.7µH Semi-Shielded Wirewound Inductor 2.3A 52mOhm Max Nonstandard

2.7µH Semi-Shielded Wirewound Inductor 2.3A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-2R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-2R7MTR-ND
Fixed Inductors SRN4018-2R7MTR-ND
2.7µH Semi-Shielded Wirewound Inductor 2.3A 52mOhm Max Nonstandard

2.7µH Semi-Shielded Wirewound Inductor 2.3A 52mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274343-SRN4018-2R7M
Inductors, Coils, Chokes - Fixed Inductors 1274343-SRN4018-2R7M
Win Source Part Number: 1274343-SRN4018-2R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4018 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.7 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 9 @ 7.96MHz Frequency - Self Resonant: 52MHz Package / Case: Nonstandard DC Resistance (DCR): 52mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN40182R7M,SRN4018- 2R7MTR,SRN4018-2R7MD KR,SRN4018-2R7MCT Base Product Number: SRN4018 Current - Saturation (Isat): 2.4A

Win Source Part Number: 1274343-SRN4018-2R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4018
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 2.7 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 9 @ 7.96MHz
Frequency - Self Resonant: 52MHz
Package / Case: Nonstandard
DC Resistance (DCR): 52mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN40182R7M,SRN4018-2R7MTR,SRN4018-2R7MDKR,SRN4018-2R7MCT
Base Product Number: SRN4018
Current - Saturation (Isat): 2.4A

Buy Now Datasheet
SMD 2.7UH 2.3A 52 MOHM Inductor and Choke - 71-SRN4018-2R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 2.3A 52 MOHM Inductor and Choke
71-SRN4018-2R7M
SMD 2.7UH 2.3A 52 MOHM Inductor and Choke 71-SRN4018-2R7M
FIXED IND 2.7UH 2.3A 52 MOHM SMD Product overview: SRN4018-2R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.3A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.3A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-2R7M can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 2.3A 52 MOHM SMD Product overview: SRN4018-2R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.3A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.3A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-2R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 2.7Uh, 2.3A, 20%, Smd; Inductance Bourns - 54W0059 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.7Uh, 2.3A, 20%, Smd; Inductance Bourns
54W0059
Inductor, Semi-Shielded, 2.7Uh, 2.3A, 20%, Smd; Inductance Bourns 54W0059
INDUCTOR, SEMI-SHIELDED, 2.7uH, 2.3A, 20%, SMD; Inductance:2.7µH; RMS Current (Irms):2.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.4A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Width:4mmRoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.7uH, 2.3A, 20%, SMD; Inductance:2.7µH; RMS Current (Irms):2.3A; Inductor Construction:Semishielded; Saturation Current (Isat):2.4A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Width:4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7729701 7729701P SRN4018-2R7MCT-ND 1274343-SRN4018-2R7M 71-SRN4018-2R7M 54W0059
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.7UH 2.3A 52 MOHM Inductor and Choke Inductor, Semi-Shielded, 2.7Uh, 2.3A, 20%, Smd; Inductance Bourns
Technology Wirewound Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite
Inductance Range 2.7 microH 2.7 microH 2.7 microH 2.7 microH 2.7 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 4018 4018
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details