Bourns, Inc. SMD 22UH 900MA 348MOHM Inductor and Choke SRN4018-220M

Description
FIXED IND 22UH 900MA 348MOHM SMD Product overview: SRN4018-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 348MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 348MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 900MA 348MOHM SMD Product overview: SRN4018-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 348MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 348MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 900MA 348MOHM Inductor and Choke - 71-SRN4018-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 900MA 348MOHM Inductor and Choke
71-SRN4018-220M
SMD 22UH 900MA 348MOHM Inductor and Choke 71-SRN4018-220M
FIXED IND 22UH 900MA 348MOHM SMD Product overview: SRN4018-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 348MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 348MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 900MA 348MOHM SMD Product overview: SRN4018-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 900MA, 348MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 900MA, 348MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2463299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463299P
Surface Mount Inductors 2463299P
Bourns SRN4018-220M

Bourns SRN4018-220M

Supplier's Site
Surface Mount Inductors - 2463299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463299
Surface Mount Inductors 2463299
Bourns SRN4018-220M

Bourns SRN4018-220M

Supplier's Site
Surface Mount Inductors - 2463298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2463298
Surface Mount Inductors 2463298
Bourns SRN4018-220M

Bourns SRN4018-220M

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRN4018-220M
897397-SRN4018-220M
Fixed Inductors - SRN4018-220M 897397-SRN4018-220M
Manufacturer: Bourns Inc. Win Source Part Number: 897397-SRN4018-220M Series: SRN4018 Operating Temperature Range: -40°C ~ 125°C Features: 22 µH Semi-Shielded Wirewound Inductor 900 mA 348mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN4018-220MTR, SRN4018220M, SRN4018-220MDKR, SRN4018-220MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897397-SRN4018-220M
Series: SRN4018
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Semi-Shielded Wirewound Inductor 900 mA 348mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN4018
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN4018-220MTR, SRN4018220M, SRN4018-220MDKR, SRN4018-220MCT

Buy Now Datasheet
Fixed Inductors - SRN4018-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-220MCT-ND
Fixed Inductors SRN4018-220MCT-ND
22µH Semi-Shielded Inductor 900mA 348mOhm Max Nonstandard

22µH Semi-Shielded Inductor 900mA 348mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-220MTR-ND
Fixed Inductors SRN4018-220MTR-ND
22µH Semi-Shielded Inductor 900mA 348mOhm Max Nonstandard

22µH Semi-Shielded Inductor 900mA 348mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-220MDKR-ND
Fixed Inductors SRN4018-220MDKR-ND
22µH Semi-Shielded Inductor 900mA 348mOhm Max Nonstandard

22µH Semi-Shielded Inductor 900mA 348mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Semishielded, 22Uh, 0.9A, 20%; Inductance Bourns - 44AC1977 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 22Uh, 0.9A, 20%; Inductance Bourns
44AC1977
Inductor, Semishielded, 22Uh, 0.9A, 20%; Inductance Bourns 44AC1977
INDUCTOR, SEMISHIELDED, 22UH, 0.9A, 20%; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):950mA; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 22UH, 0.9A, 20%; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):950mA; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 22Uh, 900Ma, 20%, Smd; Inductance Bourns - 54W0060 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 22Uh, 900Ma, 20%, Smd; Inductance Bourns
54W0060
Inductor, Semi-Shielded, 22Uh, 900Ma, 20%, Smd; Inductance Bourns 54W0060
INDUCTOR, SEMI-SHIELDED, 22uH, 900mA, 20%, SMD; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):950mA; Product Range:SRN4018 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 22uH, 900mA, 20%, SMD; Inductance:22µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):950mA; Product Range:SRN4018 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN4018-220M 2463299P 897397-SRN4018-220M SRN4018-220MCT-ND 44AC1977
Product Name SMD 22UH 900MA 348MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors - SRN4018-220M Fixed Inductors Inductor, Semishielded, 22Uh, 0.9A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details