Bourns, Inc. Fixed Inductors SRN4018-1R2Y

Description
1.2µH Semi-Shielded Wirewound Inductor 3.5A 25mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Semi-Shielded Wirewound Inductor 3.5A 25mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4018-1R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-1R2YCT-ND
Fixed Inductors SRN4018-1R2YCT-ND
1.2µH Semi-Shielded Wirewound Inductor 3.5A 25mOhm Max Nonstandard

1.2µH Semi-Shielded Wirewound Inductor 3.5A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-1R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-1R2YTR-ND
Fixed Inductors SRN4018-1R2YTR-ND
1.2µH Semi-Shielded Wirewound Inductor 3.5A 25mOhm Max Nonstandard

1.2µH Semi-Shielded Wirewound Inductor 3.5A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-1R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-1R2YDKR-ND
Fixed Inductors SRN4018-1R2YDKR-ND
1.2µH Semi-Shielded Wirewound Inductor 3.5A 25mOhm Max Nonstandard

1.2µH Semi-Shielded Wirewound Inductor 3.5A 25mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7729694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729694
Surface Mount Inductors 7729694
Bourns SRN4018-1R2Y

Bourns SRN4018-1R2Y

Supplier's Site
Surface Mount Inductors - 7729694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729694P
Surface Mount Inductors 7729694P
Bourns SRN4018-1R2Y

Bourns SRN4018-1R2Y

Supplier's Site
Surface Mount Inductors - 1728346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728346
Surface Mount Inductors 1728346
Bourns SRN4018-1R2Y

Bourns SRN4018-1R2Y

Supplier's Site
Inductor, Semi-Shielded, 1.2Uh, 3.5A, 30%, Smd; Inductance Bourns - 54W0052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1.2Uh, 3.5A, 30%, Smd; Inductance Bourns
54W0052
Inductor, Semi-Shielded, 1.2Uh, 3.5A, 30%, Smd; Inductance Bourns 54W0052
INDUCTOR, SEMI-SHIELDED, 1.2uH, 3.5A, 30%, SMD; Inductance:1.2µH; RMS Current (Irms):3.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):4A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1.2uH, 3.5A, 30%, SMD; Inductance:1.2µH; RMS Current (Irms):3.5A; Inductor Construction:Semishielded; Saturation Current (Isat):4A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4018-1R2YCT-ND 7729694 7729694P 54W0052
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Semi-Shielded, 1.2Uh, 3.5A, 30%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details