FIXED IND 1UH 3.7A 23 MOHM SMD Product overview: SRN4018-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.7A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.7A, 23 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-1R0Y can be used for catalog matching and distributor lookup.
1µH Semi-Shielded Inductor 3.7A 23mOhm Max Nonstandard
1µH Semi-Shielded Inductor 3.7A 23mOhm Max Nonstandard
1µH Semi-Shielded Inductor 3.7A 23mOhm Max Nonstandard
FIXED IND 1UH 3.7A 23 MOHM SMD
INDUCTOR, SEMI-SHIELDED, 1uH, 3.7A, 30%, SMD; Inductance:1µH; RMS Current (Irms):3.7A; Inductor Construction:Semishi
INDUCTOR, SEMISHIELDED, 1UH, 3.7A, 30%; Inductance:1µH; RMS Current (Irms):3.7A; Inductor Construction:Semishi
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN4018-1R0Y | SRN4018-1R0YTR-ND | SRN4018-1R0Y | 54W0051 | 44AC1972 |
| Product Name | SMD 1UH 3.7A 23 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Semi-Shielded, 1Uh, 3.7A, 30%, Smd; Inductance Bourns | Inductor, Semishielded, 1Uh, 3.7A, 30%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH |