Bourns, Inc. Fixed Inductors SRN4018-151M

Description
150µH Semi-Shielded Wirewound Inductor 320mA 2.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Semi-Shielded Wirewound Inductor 320mA 2.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4018-151MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-151MDKR-ND
Fixed Inductors SRN4018-151MDKR-ND
150µH Semi-Shielded Wirewound Inductor 320mA 2.4Ohm Max Nonstandard

150µH Semi-Shielded Wirewound Inductor 320mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-151MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-151MTR-ND
Fixed Inductors SRN4018-151MTR-ND
150µH Semi-Shielded Wirewound Inductor 320mA 2.4Ohm Max Nonstandard

150µH Semi-Shielded Wirewound Inductor 320mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-151MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-151MCT-ND
Fixed Inductors SRN4018-151MCT-ND
150µH Semi-Shielded Wirewound Inductor 320mA 2.4Ohm Max Nonstandard

150µH Semi-Shielded Wirewound Inductor 320mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Semi-Shielded, 150Uh, 320Ma, 20%, Smd; Inductance Bourns - 54W0057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 150Uh, 320Ma, 20%, Smd; Inductance Bourns
54W0057
Inductor, Semi-Shielded, 150Uh, 320Ma, 20%, Smd; Inductance Bourns 54W0057
INDUCTOR, SEMI-SHIELDED, 150uH, 320mA, 20%, SMD; Inductance:150µH; RMS Current (Irms):320mA; Inductor Construction:Semishi elded; Saturation Current (Isat):350mA; Product Range:SRN4018 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 150uH, 320mA, 20%, SMD; Inductance:150µH; RMS Current (Irms):320mA; Inductor Construction:Semishielded; Saturation Current (Isat):350mA; Product Range:SRN4018 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4018-151MDKR-ND 54W0057
Product Name Fixed Inductors Inductor, Semi-Shielded, 150Uh, 320Ma, 20%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers