Bourns, Inc. Surface Mount Inductors SRN4018-150M

Description
Bourns SRN4018-150M
Request a Quote Datasheet
Description
Bourns SRN4018-150M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7729720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729720P
Surface Mount Inductors 7729720P
Bourns SRN4018-150M

Bourns SRN4018-150M

Supplier's Site
Surface Mount Inductors - 7729720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729720
Surface Mount Inductors 7729720
Bourns SRN4018-150M

Bourns SRN4018-150M

Supplier's Site
Surface Mount Inductors - 1727061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727061
Surface Mount Inductors 1727061
Bourns SRN4018-150M

Bourns SRN4018-150M

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRN4018-150M
897395-SRN4018-150M
Fixed Inductors - SRN4018-150M 897395-SRN4018-150M
Manufacturer: Bourns Inc. Win Source Part Number: 897395-SRN4018-150M Series: SRN4018 Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Semi-Shielded Wirewound Inductor 1 A 264mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN4018-150MCT, SRN4018150M, SRN4018-150MTR, SRN4018-150MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897395-SRN4018-150M
Series: SRN4018
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Semi-Shielded Wirewound Inductor 1 A 264mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN4018
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN4018-150MCT, SRN4018150M, SRN4018-150MTR, SRN4018-150MDKR

Buy Now Datasheet
SMD 15UH 1A 264 MOHM Inductor and Choke - 71-SRN4018-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1A 264 MOHM Inductor and Choke
71-SRN4018-150M
SMD 15UH 1A 264 MOHM Inductor and Choke 71-SRN4018-150M
FIXED IND 15UH 1A 264 MOHM SMD Product overview: SRN4018-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1A, 264 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1A, 264 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1A 264 MOHM SMD Product overview: SRN4018-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1A, 264 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1A, 264 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN4018-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-150MTR-ND
Fixed Inductors SRN4018-150MTR-ND
15µH Semi-Shielded Wirewound Inductor 1A 264mOhm Max Nonstandard

15µH Semi-Shielded Wirewound Inductor 1A 264mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-150MDKR-ND
Fixed Inductors SRN4018-150MDKR-ND
15µH Semi-Shielded Wirewound Inductor 1A 264mOhm Max Nonstandard

15µH Semi-Shielded Wirewound Inductor 1A 264mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-150MCT-ND
Fixed Inductors SRN4018-150MCT-ND
15µH Semi-Shielded Wirewound Inductor 1A 264mOhm Max Nonstandard

15µH Semi-Shielded Wirewound Inductor 1A 264mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4018-150M
Fixed Inductors SRN4018-150M
FIXED IND 15UH 1A 264 MOHM SMD

FIXED IND 15UH 1A 264 MOHM SMD

Supplier's Site Datasheet
Inductor, Semi-Shielded, 15Uh, 1A, 20%, Smd; Inductance Bourns - 54W0056 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 15Uh, 1A, 20%, Smd; Inductance Bourns
54W0056
Inductor, Semi-Shielded, 15Uh, 1A, 20%, Smd; Inductance Bourns 54W0056
INDUCTOR, SEMI-SHIELDED, 15uH, 1A, 20%, SMD; Inductance:15µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 15uH, 1A, 20%, SMD; Inductance:15µH; RMS Current (Irms):1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:SRN4018 Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semishielded, 15Uh, 1A, 20%; Inductance Bourns - 44AC1975 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 15Uh, 1A, 20%; Inductance Bourns
44AC1975
Inductor, Semishielded, 15Uh, 1A, 20%; Inductance Bourns 44AC1975
INDUCTOR, SEMISHIELDED, 15UH, 1A, 20%; Inductance:15µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.1A; Product Range:SRN4018 Series; Inductor Case / Package:-; DC Resistance Max:0.264ohm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 15UH, 1A, 20%; Inductance:15µH; RMS Current (Irms):1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.1A; Product Range:SRN4018 Series; Inductor Case / Package:-; DC Resistance Max:0.264ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7729720P 7729720 897395-SRN4018-150M 71-SRN4018-150M SRN4018-150MTR-ND SRN4018-150M 54W0056 44AC1975
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SRN4018-150M SMD 15UH 1A 264 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Semi-Shielded, 15Uh, 1A, 20%, Smd; Inductance Bourns Inductor, Semishielded, 15Uh, 1A, 20%; Inductance Bourns
Inductance Range 15 microH 15 microH 15 microH 15 microH 15 microH 15 microH
Rated DC Current 1000 milliamps 1100 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 4018 4018
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details