Bourns, Inc. Surface Mount Inductors SRN4018-101M

Description
Bourns SRN4018-101M
Request a Quote Datasheet
Description
Bourns SRN4018-101M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1808855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808855
Surface Mount Inductors 1808855
Bourns SRN4018-101M

Bourns SRN4018-101M

Supplier's Site
Surface Mount Inductors - 1808942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808942
Surface Mount Inductors 1808942
Bourns SRN4018-101M

Bourns SRN4018-101M

Supplier's Site
100UH 420MA 1.596 OHM Inductor and Choke - 71-SRN4018-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 420MA 1.596 OHM Inductor and Choke
71-SRN4018-101M
100UH 420MA 1.596 OHM Inductor and Choke 71-SRN4018-101M
FIXED IND 100UH 420MA 1.596 OHM Product overview: SRN4018-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 420MA, 1.596 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 420MA, 1.596 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 420MA 1.596 OHM Product overview: SRN4018-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 420MA, 1.596 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 420MA, 1.596 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4018-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN4018-101M
897394-SRN4018-101M
Fixed Inductors - SRN4018-101M 897394-SRN4018-101M
Manufacturer: Bourns Inc. Win Source Part Number: 897394-SRN4018-101M Series: SRN4018 Operating Temperature Range: -40°C ~ 125°C Features: 100 µH Semi-Shielded Wirewound Inductor 420 mA 1.596Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN4018-101MCT, SRN4018-101MTR, SRN4018-101MDKR, SRN4018101M

Manufacturer: Bourns Inc.
Win Source Part Number: 897394-SRN4018-101M
Series: SRN4018
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Semi-Shielded Wirewound Inductor 420 mA 1.596Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN4018
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN4018-101MCT, SRN4018-101MTR, SRN4018-101MDKR, SRN4018101M

Buy Now Datasheet
Fixed Inductors - SRN4018-101MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-101MTR-ND
Fixed Inductors SRN4018-101MTR-ND
100µH Semi-Shielded Inductor 420mA 1.596Ohm Max Nonstandard

100µH Semi-Shielded Inductor 420mA 1.596Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-101MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-101MCT-ND
Fixed Inductors SRN4018-101MCT-ND
100µH Semi-Shielded Inductor 420mA 1.596Ohm Max Nonstandard

100µH Semi-Shielded Inductor 420mA 1.596Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4018-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4018-101MDKR-ND
Fixed Inductors SRN4018-101MDKR-ND
100µH Semi-Shielded Inductor 420mA 1.596Ohm Max Nonstandard

100µH Semi-Shielded Inductor 420mA 1.596Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Semishielded, 100Uh, 20%; Inductance Bourns - 44AC1974 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 100Uh, 20%; Inductance Bourns
44AC1974
Inductor, Semishielded, 100Uh, 20%; Inductance Bourns 44AC1974
INDUCTOR, SEMISHIELDED, 100UH, 20%; Inductance:100µH; RMS Current (Irms):420mA; Inductor Construction:Semishi elded; Saturation Current (Isat):450mA; Product Range:SRN4018 Series; Inductor Case / Package:-; DC Resistance Max:1.596ohm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 100UH, 20%; Inductance:100µH; RMS Current (Irms):420mA; Inductor Construction:Semishielded; Saturation Current (Isat):450mA; Product Range:SRN4018 Series; Inductor Case / Package:-; DC Resistance Max:1.596ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 100Uh, 420Ma, 20%, Smd; Inductance Bourns - 54W0055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 100Uh, 420Ma, 20%, Smd; Inductance Bourns
54W0055
Inductor, Semi-Shielded, 100Uh, 420Ma, 20%, Smd; Inductance Bourns 54W0055
INDUCTOR, SEMI-SHIELDED, 100uH, 420mA, 20%, SMD; Inductance:100µH; RMS Current (Irms):420mA; Inductor Construction:Semishi elded; Saturation Current (Isat):450mA; Product Range:SRN4018 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 100uH, 420mA, 20%, SMD; Inductance:100µH; RMS Current (Irms):420mA; Inductor Construction:Semishielded; Saturation Current (Isat):450mA; Product Range:SRN4018 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1808855 71-SRN4018-101M 897394-SRN4018-101M SRN4018-101MTR-ND 44AC1974 54W0055
Product Name Surface Mount Inductors 100UH 420MA 1.596 OHM Inductor and Choke Fixed Inductors - SRN4018-101M Fixed Inductors Inductor, Semishielded, 100Uh, 20%; Inductance Bourns Inductor, Semi-Shielded, 100Uh, 420Ma, 20%, Smd; Inductance Bourns
Core Material Ferrite; Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 100 microH 100 microH 100 microH 100 microH
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size Smd
Molded / Shielded Shielded Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567651 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details