Bourns, Inc. SMD 6.8UH 1.3A 125MOHM Inductor and Choke SRN4012TA-6R8M

Description
FIXED IND 6.8UH 1.3A 125MOHM SMD Product overview: SRN4012TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.3A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.3A, 125MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.3A 125MOHM SMD Product overview: SRN4012TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.3A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.3A, 125MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 1.3A 125MOHM Inductor and Choke - 71-SRN4012TA-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.3A 125MOHM Inductor and Choke
71-SRN4012TA-6R8M
SMD 6.8UH 1.3A 125MOHM Inductor and Choke 71-SRN4012TA-6R8M
FIXED IND 6.8UH 1.3A 125MOHM SMD Product overview: SRN4012TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.3A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.3A, 125MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.3A 125MOHM SMD Product overview: SRN4012TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.3A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.3A, 125MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274345-SRN4012TA-6R8M
Inductors, Coils, Chokes - Fixed Inductors 1274345-SRN4012TA-6R8M
Win Source Part Number: 1274345-SRN4012TA-6R 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 6 @ 100kHz Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 125mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4012TA-6R8MDKR,SR N4012TA-6R8MCT,SRN40 12TA-6R8MTR Base Product Number: SRN4012TA Current - Saturation (Isat): 900mA

Win Source Part Number: 1274345-SRN4012TA-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 6 @ 100kHz
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 125mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012TA-6R8MDKR,SRN4012TA-6R8MCT,SRN4012TA-6R8MTR
Base Product Number: SRN4012TA
Current - Saturation (Isat): 900mA

Buy Now Datasheet
Fixed Inductors - SRN4012TA-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-6R8MTR-ND
Fixed Inductors SRN4012TA-6R8MTR-ND
6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012TA-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-6R8MCT-ND
Fixed Inductors SRN4012TA-6R8MCT-ND
6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012TA-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-6R8MDKR-ND
Fixed Inductors SRN4012TA-6R8MDKR-ND
6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 6.8Uh, 1.3A, 20%; Inductance Bourns - 96Y9685 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 6.8Uh, 1.3A, 20%; Inductance Bourns
96Y9685
Inductor, Aec-Q200, 6.8Uh, 1.3A, 20%; Inductance Bourns 96Y9685
INDUCTOR, AEC-Q200, 6.8UH, 1.3A, 20%; Inductance:6.8µH; RMS Current (Irms):1.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:SRN4012TA Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 6.8UH, 1.3A, 20%; Inductance:6.8µH; RMS Current (Irms):1.3A; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:SRN4012TA Series; Inductor Case / Package:-; Product Length:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN4012TA-6R8M 1274345-SRN4012TA-6R8M SRN4012TA-6R8MTR-ND 96Y9685
Product Name SMD 6.8UH 1.3A 125MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 6.8Uh, 1.3A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details