Bourns, Inc. SMD 5.6UH 1.4A 144MOHM Inductor and Choke SRN4012TA-5R6M

Description
FIXED IND 5.6UH 1.4A 144MOHM SMD Product overview: SRN4012TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.4A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.4A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6UH 1.4A 144MOHM SMD Product overview: SRN4012TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.4A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.4A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-5R6M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6UH 1.4A 144MOHM Inductor and Choke - 71-SRN4012TA-5R6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 1.4A 144MOHM Inductor and Choke
71-SRN4012TA-5R6M
SMD 5.6UH 1.4A 144MOHM Inductor and Choke 71-SRN4012TA-5R6M
FIXED IND 5.6UH 1.4A 144MOHM SMD Product overview: SRN4012TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.4A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.4A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-5R6M can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 1.4A 144MOHM SMD Product overview: SRN4012TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.4A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.4A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-5R6M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274344-SRN4012TA-5R6M
Inductors, Coils, Chokes - Fixed Inductors 1274344-SRN4012TA-5R6M
Win Source Part Number: 1274344-SRN4012TA-5R 6M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012TA Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Semi-Shielded Inductance: 5.6 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 6 @ 100kHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 144mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRN4012TA Current - Saturation (Isat): 1.1A

Win Source Part Number: 1274344-SRN4012TA-5R6M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012TA
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Semi-Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 6 @ 100kHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 144mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRN4012TA
Current - Saturation (Isat): 1.1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN4012TA-5R6M 1274344-SRN4012TA-5R6M
Product Name SMD 5.6UH 1.4A 144MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details