Bourns, Inc. SMD 4.7UH 1.5A 95 MOHM Inductor and Choke SRN4012TA-4R7M

Description
FIXED IND 4.7UH 1.5A 95 MOHM SMD Product overview: SRN4012TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.5A 95 MOHM SMD Product overview: SRN4012TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 1.5A 95 MOHM Inductor and Choke - 71-SRN4012TA-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.5A 95 MOHM Inductor and Choke
71-SRN4012TA-4R7M
SMD 4.7UH 1.5A 95 MOHM Inductor and Choke 71-SRN4012TA-4R7M
FIXED IND 4.7UH 1.5A 95 MOHM SMD Product overview: SRN4012TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.5A 95 MOHM SMD Product overview: SRN4012TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.5A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.5A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274346-SRN4012TA-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1274346-SRN4012TA-4R7M
Win Source Part Number: 1274346-SRN4012TA-4R 7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 6 @ 100kHz Frequency - Self Resonant: 45MHz Package / Case: Nonstandard DC Resistance (DCR): 95mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4012TA-4R7MTR,SRN 4012TA-4R7MDKR,SRN40 12TA-4R7MCT Base Product Number: SRN4012TA Current - Saturation (Isat): 1.2A

Win Source Part Number: 1274346-SRN4012TA-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 6 @ 100kHz
Frequency - Self Resonant: 45MHz
Package / Case: Nonstandard
DC Resistance (DCR): 95mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012TA-4R7MTR,SRN4012TA-4R7MDKR,SRN4012TA-4R7MCT
Base Product Number: SRN4012TA
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
Fixed Inductors - SRN4012TA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-4R7MCT-ND
Fixed Inductors SRN4012TA-4R7MCT-ND
4.7µH Semi-Shielded Wirewound Inductor 1.5A 95mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.5A 95mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012TA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-4R7MTR-ND
Fixed Inductors SRN4012TA-4R7MTR-ND
4.7µH Semi-Shielded Wirewound Inductor 1.5A 95mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.5A 95mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012TA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-4R7MDKR-ND
Fixed Inductors SRN4012TA-4R7MDKR-ND
4.7µH Semi-Shielded Wirewound Inductor 1.5A 95mOhm Nonstandard

4.7µH Semi-Shielded Wirewound Inductor 1.5A 95mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN4012TA-4R7M 1274346-SRN4012TA-4R7M SRN4012TA-4R7MCT-ND
Product Name SMD 4.7UH 1.5A 95 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers