Bourns, Inc. Fixed Inductors SRN4012TA-2R2M

Description
2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4012TA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-2R2MTR-ND
Fixed Inductors SRN4012TA-2R2MTR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012TA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-2R2MDKR-ND
Fixed Inductors SRN4012TA-2R2MDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012TA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012TA-2R2MCT-ND
Fixed Inductors SRN4012TA-2R2MCT-ND
2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRN4012TA-2R2MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Surface Mount Inductors - 2125972 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details