22µH Semi-Shielded Wirewound Inductor 620mA 400mOhm Nonstandard
22µH Semi-Shielded Wirewound Inductor 620mA 400mOhm Nonstandard
22µH Semi-Shielded Wirewound Inductor 620mA 400mOhm Nonstandard
Win Source Part Number: 1274348-SRN4012TA-22
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 400mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 620 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012TA-220MCT,SRN
Base Product Number: SRN4012TA
Current - Saturation (Isat): 500mA
FIXED IND 22UH 620MA 400MOHM SMD Product overview: SRN4012TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 620MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 620MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012TA-220M can be used for catalog matching and distributor lookup.
FIXED IND 22UH 620MA 400MOHM SMD
INDUCTOR, AEC-Q200, 22UH, 0.62A, 20%; Inductance:22µH; RMS Current (Irms):620mA; Inductor Construction:Semishi
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN4012TA-220MDKR-ND | 1355792 | 1355792P | 1274348-SRN4012TA-220M | 71-SRN4012TA-220M | SRN4012TA-220M | 96Y9682 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 22UH 620MA 400MOHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 22Uh, 0.62A, 20%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |