Bourns, Inc. Fixed Inductors SRN4012T-R47M

Description
470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard
Request a Quote Datasheet
Description
470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4012T-R47M-DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-R47M-DKR-ND
Fixed Inductors SRN4012T-R47M-DKR-ND
470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-R47M-CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-R47M-CT-ND
Fixed Inductors SRN4012T-R47M-CT-ND
470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-R47M-TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-R47M-TR-ND
Fixed Inductors SRN4012T-R47M-TR-ND
470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

470nH Semi-Shielded Wirewound Inductor 3.2A 25mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274352-SRN4012T-R47M
Inductors, Coils, Chokes - Fixed Inductors 1274352-SRN4012T-R47M
Win Source Part Number: 1274352-SRN4012T-R47 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012T Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 6 @ 100kHz Frequency - Self Resonant: 140MHz Package / Case: Nonstandard DC Resistance (DCR): 25mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4012T-R47M-CT,SRN 4012T-R47M-DKR,SRN40 12T-R47M-TR Base Product Number: SRN4012T Current - Saturation (Isat): 4A

Win Source Part Number: 1274352-SRN4012T-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 470 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 6 @ 100kHz
Frequency - Self Resonant: 140MHz
Package / Case: Nonstandard
DC Resistance (DCR): 25mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012T-R47M-CT,SRN4012T-R47M-DKR,SRN4012T-R47M-TR
Base Product Number: SRN4012T
Current - Saturation (Isat): 4A

Buy Now Datasheet
SMD 3.2A 25 MOHM Inductor and Choke - 71-SRN4012T-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.2A 25 MOHM Inductor and Choke
71-SRN4012T-R47M
SMD 3.2A 25 MOHM Inductor and Choke 71-SRN4012T-R47M
FIXED IND 470NH 3.2A 25 MOHM SMD Product overview: SRN4012T-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.2A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.2A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.2A 25 MOHM SMD Product overview: SRN4012T-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.2A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.2A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.2A; Inductance Bourns - 38Y8305 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.2A; Inductance Bourns
38Y8305
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.2A; Inductance Bourns 38Y8305
INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 3.2A; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):4A; Product Range:SRN4012T Series; DC Resistance Max:0.025ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 3.2A; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Semishielded; Saturation Current (Isat):4A; Product Range:SRN4012T Series; DC Resistance Max:0.025ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.2A; Inductance Bourns - 38Y8304 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.2A; Inductance Bourns
38Y8304
Inductor, Semi-Shielded, 0.47Uh, 20%, 3.2A; Inductance Bourns 38Y8304
INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 3.2A; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):4A; Product Range:SRN4012T Series; DC Resistance Max:0.025ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 0.47UH, 20%, 3.2A; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Semishielded; Saturation Current (Isat):4A; Product Range:SRN4012T Series; DC Resistance Max:0.025ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4012T-R47M-DKR-ND 1274352-SRN4012T-R47M 71-SRN4012T-R47M 38Y8305
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 3.2A 25 MOHM Inductor and Choke Inductor, Semi-Shielded, 0.47Uh, 20%, 3.2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers