Bourns, Inc. Fixed Inductors SRN4012T-6R8M

Description
6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4012T-6R8M-TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-6R8M-TR-ND
Fixed Inductors SRN4012T-6R8M-TR-ND
6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-6R8M-DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-6R8M-DKR-ND
Fixed Inductors SRN4012T-6R8M-DKR-ND
6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-6R8M-CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-6R8M-CT-ND
Fixed Inductors SRN4012T-6R8M-CT-ND
6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 1.3A 125mOhm Nonstandard

Buy Now Datasheet
SMD 6.8UH 1.3A 125MOHM Inductor and Choke - 71-SRN4012T-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.3A 125MOHM Inductor and Choke
71-SRN4012T-6R8M
SMD 6.8UH 1.3A 125MOHM Inductor and Choke 71-SRN4012T-6R8M
FIXED IND 6.8UH 1.3A 125MOHM SMD Product overview: SRN4012T-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.3A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.3A, 125MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.3A 125MOHM SMD Product overview: SRN4012T-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.3A, 125MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.3A, 125MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274351-SRN4012T-6R8M
Inductors, Coils, Chokes - Fixed Inductors 1274351-SRN4012T-6R8M
Win Source Part Number: 1274351-SRN4012T-6R8 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012T Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 6 @ 100kHz Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 125mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4012T-6R8M-TR,SRN 4012T-6R8M-DKR,SRN40 12T-6R8M-CT Base Product Number: SRN4012T Current - Saturation (Isat): 900mA

Win Source Part Number: 1274351-SRN4012T-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 6 @ 100kHz
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 125mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012T-6R8M-TR,SRN4012T-6R8M-DKR,SRN4012T-6R8M-CT
Base Product Number: SRN4012T
Current - Saturation (Isat): 900mA

Buy Now Datasheet
Surface Mount Power Inductor, Srn4012T Series, 6.8 H, 20%, Semishielded, 0.125 Ohm, 1.3 A Rohs Compliant Bourns - 40Y9009 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn4012T Series, 6.8 H, 20%, Semishielded, 0.125 Ohm, 1.3 A Rohs Compliant Bourns
40Y9009
Surface Mount Power Inductor, Srn4012T Series, 6.8 H, 20%, Semishielded, 0.125 Ohm, 1.3 A Rohs Compliant Bourns 40Y9009
Surface Mount Power Inductor, SRN4012T Series, 6.8 H, 20%, Semishielded, 0.125 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN4012T Series, 6.8 H, 20%, Semishielded, 0.125 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.3A; Inductance Bourns - 38Y8321 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.3A; Inductance Bourns
38Y8321
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.3A; Inductance Bourns 38Y8321
INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 1.3A; Inductance:6.8µH; RMS Current (Irms):1.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:SRN4012T Series; DC Resistance Max:0.125ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 1.3A; Inductance:6.8µH; RMS Current (Irms):1.3A; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:SRN4012T Series; DC Resistance Max:0.125ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.3A; Inductance Bourns - 38Y8320 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.3A; Inductance Bourns
38Y8320
Inductor, Semi-Shielded, 6.8Uh, 20%, 1.3A; Inductance Bourns 38Y8320
INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 1.3A; Inductance:6.8µH; RMS Current (Irms):1.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:SRN4012T Series; DC Resistance Max:0.125ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 6.8UH, 20%, 1.3A; Inductance:6.8µH; RMS Current (Irms):1.3A; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:SRN4012T Series; DC Resistance Max:0.125ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4012T-6R8M-TR-ND 71-SRN4012T-6R8M 1274351-SRN4012T-6R8M 40Y9009 38Y8321
Product Name Fixed Inductors SMD 6.8UH 1.3A 125MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srn4012T Series, 6.8 H, 20%, Semishielded, 0.125 Ohm, 1.3 A Rohs Compliant Bourns Inductor, Semi-Shielded, 6.8Uh, 20%, 1.3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Leaded Inductors - 1678359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details