Bourns, Inc. SMD 2.2UH 1.9A 60 MOHM Inductor and Choke SRN4012T-2R2M

Description
FIXED IND 2.2UH 1.9A 60 MOHM SMD Product overview: SRN4012T-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.9A 60 MOHM SMD Product overview: SRN4012T-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.9A 60 MOHM Inductor and Choke - 71-SRN4012T-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.9A 60 MOHM Inductor and Choke
71-SRN4012T-2R2M
SMD 2.2UH 1.9A 60 MOHM Inductor and Choke 71-SRN4012T-2R2M
FIXED IND 2.2UH 1.9A 60 MOHM SMD Product overview: SRN4012T-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.9A 60 MOHM SMD Product overview: SRN4012T-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN4012T-2R2M
897393-SRN4012T-2R2M
Fixed Inductors - SRN4012T-2R2M 897393-SRN4012T-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 897393-SRN4012T-2R2M Series: SRN4012T Operating Temperature Range: -40°C ~ 125°C Features: 2.2 µH Semi-Shielded Wirewound Inductor 1.9 A 60mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN4012T Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN4012T-2R2M-DKR, SRN4012T-2R2M-TR, SRN4012T-2R2M-CT

Manufacturer: Bourns Inc.
Win Source Part Number: 897393-SRN4012T-2R2M
Series: SRN4012T
Operating Temperature Range: -40°C ~ 125°C
Features: 2.2 µH Semi-Shielded Wirewound Inductor 1.9 A 60mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN4012T
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN4012T-2R2M-DKR, SRN4012T-2R2M-TR, SRN4012T-2R2M-CT

Buy Now Datasheet
Fixed Inductors - SRN4012T-2R2M-DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-2R2M-DKR-ND
Fixed Inductors SRN4012T-2R2M-DKR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-2R2M-CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-2R2M-CT-ND
Fixed Inductors SRN4012T-2R2M-CT-ND
2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-2R2M-TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-2R2M-TR-ND
Fixed Inductors SRN4012T-2R2M-TR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.9A 60mOhm Nonstandard

Buy Now Datasheet
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.9A; Inductance Bourns - 38Y8315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.9A; Inductance Bourns
38Y8315
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.9A; Inductance Bourns 38Y8315
INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.9A; Inductance:2.2µH; RMS Current (Irms):1.9A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.65A; Product Range:SRN4012T Series; DC Resistance Max:0.06ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.9A; Inductance:2.2µH; RMS Current (Irms):1.9A; Inductor Construction:Semishielded; Saturation Current (Isat):1.65A; Product Range:SRN4012T Series; DC Resistance Max:0.06ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn4012T Series, 2.2 H, 20%, Semishielded, 0.06 Ohm, 1.9 A Rohs Compliant Bourns - 40Y9005 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn4012T Series, 2.2 H, 20%, Semishielded, 0.06 Ohm, 1.9 A Rohs Compliant Bourns
40Y9005
Surface Mount Power Inductor, Srn4012T Series, 2.2 H, 20%, Semishielded, 0.06 Ohm, 1.9 A Rohs Compliant Bourns 40Y9005
Surface Mount Power Inductor, SRN4012T Series, 2.2 H, 20%, Semishielded, 0.06 ohm, 1.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN4012T Series, 2.2 H, 20%, Semishielded, 0.06 ohm, 1.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN4012T-2R2M 897393-SRN4012T-2R2M SRN4012T-2R2M-DKR-ND 38Y8315 40Y9005
Product Name SMD 2.2UH 1.9A 60 MOHM Inductor and Choke Fixed Inductors - SRN4012T-2R2M Fixed Inductors Inductor, Semi-Shielded, 2.2Uh, 20%, 1.9A; Inductance Bourns Surface Mount Power Inductor, Srn4012T Series, 2.2 H, 20%, Semishielded, 0.06 Ohm, 1.9 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details