Bourns, Inc. Fixed Inductors SRN4012T-220M

Description
22µH Semi-Shielded Wirewound Inductor 620mA 400mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Semi-Shielded Wirewound Inductor 620mA 400mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4012T-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-220MDKR-ND
Fixed Inductors SRN4012T-220MDKR-ND
22µH Semi-Shielded Wirewound Inductor 620mA 400mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 620mA 400mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-220MCT-ND
Fixed Inductors SRN4012T-220MCT-ND
22µH Semi-Shielded Wirewound Inductor 620mA 400mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 620mA 400mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-220MTR-ND
Fixed Inductors SRN4012T-220MTR-ND
22µH Semi-Shielded Wirewound Inductor 620mA 400mOhm Nonstandard

22µH Semi-Shielded Wirewound Inductor 620mA 400mOhm Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327786-SRN4012T-220M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327786-SRN4012T-220M
Inductors, Coils, Chokes - Fixed Inductors 1327786-SRN4012T-220M
Manufacturer: Bourns Inc. Win Source Part Number: 1327786-SRN4012T-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Semi-Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 22 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 18MHz DC Resistance (DCR): 400mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN4012T-220MCT,SRN4 012T-220MTR,SRN4012T -220MDKR Base Product Number: SRN4012T Current - Saturation (Isat): 500mA RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327786-SRN4012T-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Semi-Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 22 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 18MHz
DC Resistance (DCR): 400mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 620 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN4012T-220MCT,SRN4012T-220MTR,SRN4012T-220MDKR
Base Product Number: SRN4012T
Current - Saturation (Isat): 500mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 22UH 620MA 400MOHM Inductor and Choke - 71-SRN4012T-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 620MA 400MOHM Inductor and Choke
71-SRN4012T-220M
SMD 22UH 620MA 400MOHM Inductor and Choke 71-SRN4012T-220M
FIXED IND 22UH 620MA 400MOHM SMD Product overview: SRN4012T-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 620MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 620MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 620MA 400MOHM SMD Product overview: SRN4012T-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 620MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 620MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN4012T-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN4012T-220M
Fixed Inductors SRN4012T-220M
FIXED IND 22UH 620MA 400MOHM SMD

FIXED IND 22UH 620MA 400MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn4012T Series, 22 H, 20%, Semishielded, 0.4 Ohm, 620 Ma Rohs Compliant Bourns - 40Y9006 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn4012T Series, 22 H, 20%, Semishielded, 0.4 Ohm, 620 Ma Rohs Compliant Bourns
40Y9006
Surface Mount Power Inductor, Srn4012T Series, 22 H, 20%, Semishielded, 0.4 Ohm, 620 Ma Rohs Compliant Bourns 40Y9006
Surface Mount Power Inductor, SRN4012T Series, 22 H, 20%, Semishielded, 0.4 ohm, 620 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRN4012T Series, 22 H, 20%, Semishielded, 0.4 ohm, 620 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Semishielded, 0.62A; Inductance Bourns - 41Y0257 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 0.62A; Inductance Bourns
41Y0257
Inductor, 22Uh, Semishielded, 0.62A; Inductance Bourns 41Y0257
INDUCTOR, 22UH, SEMISHIELDED, 0.62A; Inductance:22µH; RMS Current (Irms):620mA; Inductor Construction:Semishi elded; Saturation Current (Isat):500mA; Product Range:SRN4012T Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 0.62A; Inductance:22µH; RMS Current (Irms):620mA; Inductor Construction:Semishielded; Saturation Current (Isat):500mA; Product Range:SRN4012T Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Semishielded, 0.62A; Inductance Bourns - 33AK4358 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 0.62A; Inductance Bourns
33AK4358
Inductor, 22Uh, Semishielded, 0.62A; Inductance Bourns 33AK4358
INDUCTOR, 22UH, SEMISHIELDED, 0.62A; Inductance:22µH; RMS Current (Irms):620mA; Inductor Construction:Semishi elded; Saturation Current (Isat):500mA; Product Range:SRN4012T Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 0.62A; Inductance:22µH; RMS Current (Irms):620mA; Inductor Construction:Semishielded; Saturation Current (Isat):500mA; Product Range:SRN4012T Series; Power Inductor Case:4mm x 4mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4012T-220MDKR-ND 1327786-SRN4012T-220M 71-SRN4012T-220M SRN4012T-220M 40Y9006 41Y0257 33AK4358
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 620MA 400MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Srn4012T Series, 22 H, 20%, Semishielded, 0.4 Ohm, 620 Ma Rohs Compliant Bourns Inductor, 22Uh, Semishielded, 0.62A; Inductance Bourns Inductor, 22Uh, Semishielded, 0.62A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N2 0201HT-2N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details