Bourns, Inc. Fixed Inductors SRN4012T-1R5M

Description
1.5µH Semi-Shielded Wirewound Inductor 2A 50mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Semi-Shielded Wirewound Inductor 2A 50mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4012T-1R5M-TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-1R5M-TR-ND
Fixed Inductors SRN4012T-1R5M-TR-ND
1.5µH Semi-Shielded Wirewound Inductor 2A 50mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 2A 50mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-1R5M-DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-1R5M-DKR-ND
Fixed Inductors SRN4012T-1R5M-DKR-ND
1.5µH Semi-Shielded Wirewound Inductor 2A 50mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 2A 50mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-1R5M-CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-1R5M-CT-ND
Fixed Inductors SRN4012T-1R5M-CT-ND
1.5µH Semi-Shielded Wirewound Inductor 2A 50mOhm Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 2A 50mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274357-SRN4012T-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1274357-SRN4012T-1R5M
Win Source Part Number: 1274357-SRN4012T-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012T Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 6 @ 100kHz Frequency - Self Resonant: 90MHz Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4012T-1R5M-DKR,SR N4012T-1R5M-CT,SRN40 12T-1R5M-TR Base Product Number: SRN4012T Current - Saturation (Isat): 2.2A

Win Source Part Number: 1274357-SRN4012T-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 6 @ 100kHz
Frequency - Self Resonant: 90MHz
Package / Case: Nonstandard
DC Resistance (DCR): 50mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012T-1R5M-DKR,SRN4012T-1R5M-CT,SRN4012T-1R5M-TR
Base Product Number: SRN4012T
Current - Saturation (Isat): 2.2A

Buy Now Datasheet
SMD 1.5UH 2A 50 MOHM Inductor and Choke - 71-SRN4012T-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2A 50 MOHM Inductor and Choke
71-SRN4012T-1R5M
SMD 1.5UH 2A 50 MOHM Inductor and Choke 71-SRN4012T-1R5M
FIXED IND 1.5UH 2A 50 MOHM SMD Product overview: SRN4012T-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2A 50 MOHM SMD Product overview: SRN4012T-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 1.5Uh, 20%, 2A; Inductance Bourns - 38Y8309 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1.5Uh, 20%, 2A; Inductance Bourns
38Y8309
Inductor, Semi-Shielded, 1.5Uh, 20%, 2A; Inductance Bourns 38Y8309
INDUCTOR, SEMI-SHIELDED, 1.5UH, 20%, 2A; Inductance:1.5µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:SRN4012T Series; DC Resistance Max:0.05ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1.5UH, 20%, 2A; Inductance:1.5µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.2A; Product Range:SRN4012T Series; DC Resistance Max:0.05ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 1.5Uh, 20%, 2A; Inductance Bourns - 38Y8308 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1.5Uh, 20%, 2A; Inductance Bourns
38Y8308
Inductor, Semi-Shielded, 1.5Uh, 20%, 2A; Inductance Bourns 38Y8308
INDUCTOR, SEMI-SHIELDED, 1.5UH, 20%, 2A; Inductance:1.5µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.2A; Product Range:SRN4012T Series; DC Resistance Max:0.05ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1.5UH, 20%, 2A; Inductance:1.5µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.2A; Product Range:SRN4012T Series; DC Resistance Max:0.05ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4012T-1R5M-TR-ND 1274357-SRN4012T-1R5M 71-SRN4012T-1R5M 38Y8309
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.5UH 2A 50 MOHM Inductor and Choke Inductor, Semi-Shielded, 1.5Uh, 20%, 2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details