15µH Semi-Shielded Wirewound Inductor 750mA 260mOhm Nonstandard
15µH Semi-Shielded Wirewound Inductor 750mA 260mOhm Nonstandard
15µH Semi-Shielded Wirewound Inductor 750mA 260mOhm Nonstandard
FIXED IND 15UH 750MA 260MOHM SMD Product overview: SRN4012T-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 750MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 750MA, 260MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-150M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274355-SRN4012T-150
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 15 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 24MHz
Package / Case: Nonstandard
DC Resistance (DCR): 260mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012T-150M-TR,SRN
Base Product Number: SRN4012T
Current - Saturation (Isat): 650mA
INDUCTOR, SEMI-SHIELDED, 15UH, 20%, 0.75A; Inductance:15µH; RMS Current (Irms):750mA; Inductor Construction:Semishi
Surface Mount Power Inductor, SRN4012T Series, 15 H, 20%, Semishielded, 0.26 ohm, 750 mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN4012T-150M-DKR-ND | 71-SRN4012T-150M | 1274355-SRN4012T-150M | 38Y8313 | 40Y9004 |
| Product Name | Fixed Inductors | SMD 15UH 750MA 260MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Semi-Shielded, 15Uh, 20%, 0.75A; Inductance Bourns | Surface Mount Power Inductor, Srn4012T Series, 15 H, 20%, Semishielded, 0.26 Ohm, 750 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |