Bourns, Inc. Fixed Inductors SRN4012T-100M

Description
10µH Semi-Shielded Wirewound Inductor 1.1A 180mOhm Nonstandard
Request a Quote
Description
10µH Semi-Shielded Wirewound Inductor 1.1A 180mOhm Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRN4012T series inductor, specifically the part number 38Y8310, features a semi-shielded construction with an inductance value of 10 µH and a tolerance of ±20%. It is rated for a maximum RMS current of 1.1 A and a saturation current of 800 mA. The inductor has a low profile design, measuring 4 mm in length and 1.2 mm in height. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is suitable for applications in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cellphones, and LCD televisions. The device is packaged in reels of 4500 pieces for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The Bourns SRN4012T series inductor, specifically the part number 38Y8310, features a semi-shielded construction with an inductance value of 10 µH and a tolerance of ±20%. It is rated for a maximum RMS current of 1.1 A and a saturation current of 800 mA. The inductor has a low profile design, measuring 4 mm in length and 1.2 mm in height. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is suitable for applications in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cellphones, and LCD televisions. The device is packaged in reels of 4500 pieces for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4012T-100M-CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-100M-CT-ND
Fixed Inductors SRN4012T-100M-CT-ND
10µH Semi-Shielded Wirewound Inductor 1.1A 180mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.1A 180mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-100M-TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-100M-TR-ND
Fixed Inductors SRN4012T-100M-TR-ND
10µH Semi-Shielded Wirewound Inductor 1.1A 180mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.1A 180mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN4012T-100M-DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012T-100M-DKR-ND
Fixed Inductors SRN4012T-100M-DKR-ND
10µH Semi-Shielded Wirewound Inductor 1.1A 180mOhm Nonstandard

10µH Semi-Shielded Wirewound Inductor 1.1A 180mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 466226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466226
Surface Mount Inductors 466226
Bourns SRN4012T-100M Power Inductor

Bourns SRN4012T-100M Power Inductor

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274356-SRN4012T-100M
Inductors, Coils, Chokes - Fixed Inductors 1274356-SRN4012T-100M
Win Source Part Number: 1274356-SRN4012T-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012T Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 30MHz Package / Case: Nonstandard DC Resistance (DCR): 180mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4012T-100M-CT,SRN 4012T-100M-TR,SRN401 2T-100M-DKR Base Product Number: SRN4012T Current - Saturation (Isat): 800mA

Win Source Part Number: 1274356-SRN4012T-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012T
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 30MHz
Package / Case: Nonstandard
DC Resistance (DCR): 180mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012T-100M-CT,SRN4012T-100M-TR,SRN4012T-100M-DKR
Base Product Number: SRN4012T
Current - Saturation (Isat): 800mA

Buy Now Datasheet
SMD 10UH 1.1A 180 MOHM Inductor and Choke - 71-SRN4012T-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.1A 180 MOHM Inductor and Choke
71-SRN4012T-100M
SMD 10UH 1.1A 180 MOHM Inductor and Choke 71-SRN4012T-100M
FIXED IND 10UH 1.1A 180 MOHM SMD Product overview: SRN4012T-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.1A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.1A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.1A 180 MOHM SMD Product overview: SRN4012T-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.1A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.1A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012T-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Semi-Shielded, 10Uh, 20%, 1.1A; Inductance Bourns - 38Y8311 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 10Uh, 20%, 1.1A; Inductance Bourns
38Y8311
Inductor, Semi-Shielded, 10Uh, 20%, 1.1A; Inductance Bourns 38Y8311
INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):800mA; Product Range:SRN4012T Series; DC Resistance Max:0.18ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):800mA; Product Range:SRN4012T Series; DC Resistance Max:0.18ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 10Uh, 20%, 1.1A; Inductance Bourns - 38Y8310 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 10Uh, 20%, 1.1A; Inductance Bourns
38Y8310
Inductor, Semi-Shielded, 10Uh, 20%, 1.1A; Inductance Bourns 38Y8310
INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):800mA; Product Range:SRN4012T Series; DC Resistance Max:0.18ohm; Product Length:4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 10UH, 20%, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):800mA; Product Range:SRN4012T Series; DC Resistance Max:0.18ohm; Product Length:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn4012T Series, 10 H, 20%, Semishielded, 0.18 Ohm, 1.1 A Rohs Compliant Bourns - 40Y9003 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn4012T Series, 10 H, 20%, Semishielded, 0.18 Ohm, 1.1 A Rohs Compliant Bourns
40Y9003
Surface Mount Power Inductor, Srn4012T Series, 10 H, 20%, Semishielded, 0.18 Ohm, 1.1 A Rohs Compliant Bourns 40Y9003
Surface Mount Power Inductor, SRN4012T Series, 10 H, 20%, Semishielded, 0.18 ohm, 1.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN4012T Series, 10 H, 20%, Semishielded, 0.18 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4012T-100M-CT-ND 466226 1274356-SRN4012T-100M 71-SRN4012T-100M 38Y8311 40Y9003
Product Name Fixed Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 1.1A 180 MOHM Inductor and Choke Inductor, Semi-Shielded, 10Uh, 20%, 1.1A; Inductance Bourns Surface Mount Power Inductor, Srn4012T Series, 10 H, 20%, Semishielded, 0.18 Ohm, 1.1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125962P - RS Components, Ltd.
Specs
Inductance Range 120 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers