FIXED IND 10UH 1.4A 276 MOHM SMD
FIXED IND 10UH 1.4A 276 MOHM SMD
FIXED IND 10UH 1.4A 276 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRN4012BTA-100MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |