Bourns, Inc. Fixed Inductors SRN4012-6R8M

Description
6.8µH Semi-Shielded Wirewound Inductor 1.3A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Semi-Shielded Wirewound Inductor 1.3A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4012-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012-6R8MTR-ND
Fixed Inductors SRN4012-6R8MTR-ND
6.8µH Semi-Shielded Wirewound Inductor 1.3A 150mOhm Max Nonstandard

6.8µH Semi-Shielded Wirewound Inductor 1.3A 150mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274359-SRN4012-6R8M
Inductors, Coils, Chokes - Fixed Inductors 1274359-SRN4012-6R8M
Win Source Part Number: 1274359-SRN4012-6R8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4012-6R8MDKR,SRN4 012-6R8MCT,SRN4012-6 R8MTR Base Product Number: SRN4012 Product Status: Obsolete Current - Saturation (Isat): 900mA

Win Source Part Number: 1274359-SRN4012-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 150mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012-6R8MDKR,SRN4012-6R8MCT,SRN4012-6R8MTR
Base Product Number: SRN4012
Product Status: Obsolete
Current - Saturation (Isat): 900mA

Buy Now Datasheet
SMD 6.8UH 1.3A 150MOHM Inductor and Choke - 71-SRN4012-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.3A 150MOHM Inductor and Choke
71-SRN4012-6R8M
SMD 6.8UH 1.3A 150MOHM Inductor and Choke 71-SRN4012-6R8M
FIXED IND 6.8UH 1.3A 150MOHM SMD Product overview: SRN4012-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.3A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.3A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.3A 150MOHM SMD Product overview: SRN4012-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.3A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.3A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4012-6R8MTR-ND 1274359-SRN4012-6R8M 71-SRN4012-6R8M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 6.8UH 1.3A 150MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details