Bourns, Inc. Fixed Inductors SRN4012-1R5M

Description
1.5µH Semi-Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Semi-Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4012-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012-1R5MTR-ND
Fixed Inductors SRN4012-1R5MTR-ND
1.5µH Semi-Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard

1.5µH Semi-Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRN4012-1R5MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details