Bourns, Inc. Fixed Inductors SRN4012-1R0M

Description
1µH Semi-Shielded Wirewound Inductor 2.2A 45mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Semi-Shielded Wirewound Inductor 2.2A 45mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN4012-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012-1R0MTR-ND
Fixed Inductors SRN4012-1R0MTR-ND
1µH Semi-Shielded Wirewound Inductor 2.2A 45mOhm Max Nonstandard

1µH Semi-Shielded Wirewound Inductor 2.2A 45mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274366-SRN4012-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1274366-SRN4012-1R0M
Win Source Part Number: 1274366-SRN4012-1R0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 45mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4012-1R0MTR,SRN40 12-1R0MDKR,SRN4012-1 R0MCT Base Product Number: SRN4012 Product Status: Obsolete Current - Saturation (Isat): 2.8A

Win Source Part Number: 1274366-SRN4012-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 45mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012-1R0MTR,SRN4012-1R0MDKR,SRN4012-1R0MCT
Base Product Number: SRN4012
Product Status: Obsolete
Current - Saturation (Isat): 2.8A

Buy Now Datasheet
SMD 1UH 2.2A 45 MOHM Inductor and Choke - 71-SRN4012-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.2A 45 MOHM Inductor and Choke
71-SRN4012-1R0M
SMD 1UH 2.2A 45 MOHM Inductor and Choke 71-SRN4012-1R0M
FIXED IND 1UH 2.2A 45 MOHM SMD Product overview: SRN4012-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.2A 45 MOHM SMD Product overview: SRN4012-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN4012-1R0MTR-ND 1274366-SRN4012-1R0M 71-SRN4012-1R0M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 2.2A 45 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers