Bourns, Inc. Fixed Inductors SRN3030HA-101M

Description
100µH Semi-Shielded Wirewound Inductor 250mA 5Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Semi-Shielded Wirewound Inductor 250mA 5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN3030HA-101MTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Semi-Shielded Wirewound Inductor 250mA 5Ohm Max Nonstandard

100µH Semi-Shielded Wirewound Inductor 250mA 5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3030HA-101MCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Semi-Shielded Wirewound Inductor 250mA 5Ohm Max Nonstandard

100µH Semi-Shielded Wirewound Inductor 250mA 5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3030HA-101MDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Semi-Shielded Wirewound Inductor 250mA 5Ohm Max Nonstandard

100µH Semi-Shielded Wirewound Inductor 250mA 5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRN3030HA-101MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details