33µH Semi-Shielded Wirewound Inductor 450mA 800mOhm 1212 (3030 Metric)
33µH Semi-Shielded Wirewound Inductor 450mA 800mOhm 1212 (3030 Metric)
33µH Semi-Shielded Wirewound Inductor 450mA 800mOhm 1212 (3030 Metric)
Win Source Part Number: 1274369-SRN3015TA-33
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 33 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 100kHz
Frequency - Self Resonant: 18MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 800mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3015TA-330MDKR,SR
Base Product Number: SRN3015TA
Current - Saturation (Isat): 400mA
FIXED IND 33UH 450MA 800MOHM SMD Product overview: SRN3015TA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 450MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 450MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015TA-330M can be used for catalog matching and distributor lookup.
FIXED IND 33UH 450MA 800MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRN3015TA-330MCT-ND | 1274369-SRN3015TA-330M | 71-SRN3015TA-330M | SRN3015TA-330M |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 33UH 450MA 800MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |