Bourns SRN3015TA-2R2M Power Inductor
Win Source Part Number: 1274371-SRN3015TA-2R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 100kHz
Frequency - Self Resonant: 64MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 60mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3015TA-2R2MTR,SRN
Base Product Number: SRN3015TA
Current - Saturation (Isat): 1.7A
2.2µH Semi-Shielded Wirewound Inductor 1.7A 60mOhm 1212 (3030 Metric)
2.2µH Semi-Shielded Wirewound Inductor 1.7A 60mOhm 1212 (3030 Metric)
2.2µH Semi-Shielded Wirewound Inductor 1.7A 60mOhm 1212 (3030 Metric)
FIXED IND 2.2UH 1.7A 60 MOHM SMD Product overview: SRN3015TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015TA-2R2M can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 1.7A 60 MOHM SMD
INDUCTOR, 2.2UH, SEMISHIELDED, 1.7A; Inductance:2.2µH; RMS Current (Irms):1.7A; Inductor Construction:Semishi
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466224 | 1274371-SRN3015TA-2R2M | SRN3015TA-2R2MDKR-ND | 71-SRN3015TA-2R2M | SRN3015TA-2R2M | 94Y3521 |
| Product Name | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 2.2UH 1.7A 60 MOHM Inductor and Choke | Fixed Inductors | Inductor, 2.2Uh, Semishielded, 1.7A; Inductance Bourns |
| Application | Power Choke | RF Choke | ||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | |
| Rated DC Current | 1700 milliamps | 1700 milliamps | 1700 milliamps | 1700 milliamps | 1700 milliamps | |
| Standards and Certifications | RoHS | RoHS | ||||
| EIA Case Size | 3015 |