Win Source Part Number: 1274375-SRN3015TA-1R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 1 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 100kHz
Frequency - Self Resonant: 100MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 30mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3015TA-1R0YCT,SRN
Base Product Number: SRN3015TA
Current - Saturation (Isat): 2.2A
1µH Semi-Shielded Wirewound Inductor 2.2A 30mOhm 1212 (3030 Metric)
1µH Semi-Shielded Wirewound Inductor 2.2A 30mOhm 1212 (3030 Metric)
1µH Semi-Shielded Wirewound Inductor 2.2A 30mOhm 1212 (3030 Metric)
FIXED IND 1UH 2.2A 30 MOHM SMD Product overview: SRN3015TA-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015TA-1R0Y can be used for catalog matching and distributor lookup.
INDUCTOR, 1UH, SEMISHIELDED, 2.2A; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274375-SRN3015TA-1R0Y | SRN3015TA-1R0YTR-ND | 71-SRN3015TA-1R0Y | 94Y3517 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 1UH 2.2A 30 MOHM Inductor and Choke | Inductor, 1Uh, Semishielded, 2.2A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |