Bourns, Inc. Fixed Inductors SRN3015TA-150M

Description
15µH Semi-Shielded Wirewound Inductor 700mA 320mOhm 1212 (3030 Metric)
Request a Quote Datasheet
Description
15µH Semi-Shielded Wirewound Inductor 700mA 320mOhm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3015TA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-150MDKR-ND
Fixed Inductors SRN3015TA-150MDKR-ND
15µH Semi-Shielded Wirewound Inductor 700mA 320mOhm 1212 (3030 Metric)

15µH Semi-Shielded Wirewound Inductor 700mA 320mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3015TA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-150MTR-ND
Fixed Inductors SRN3015TA-150MTR-ND
15µH Semi-Shielded Wirewound Inductor 700mA 320mOhm 1212 (3030 Metric)

15µH Semi-Shielded Wirewound Inductor 700mA 320mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3015TA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-150MCT-ND
Fixed Inductors SRN3015TA-150MCT-ND
15µH Semi-Shielded Wirewound Inductor 700mA 320mOhm 1212 (3030 Metric)

15µH Semi-Shielded Wirewound Inductor 700mA 320mOhm 1212 (3030 Metric)

Buy Now Datasheet
SMD 15UH 700MA 320MOHM Inductor and Choke - 71-SRN3015TA-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 700MA 320MOHM Inductor and Choke
71-SRN3015TA-150M
SMD 15UH 700MA 320MOHM Inductor and Choke 71-SRN3015TA-150M
FIXED IND 15UH 700MA 320MOHM SMD Product overview: SRN3015TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 700MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 700MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015TA-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 700MA 320MOHM SMD Product overview: SRN3015TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 700MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 700MA, 320MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015TA-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274372-SRN3015TA-150M
Inductors, Coils, Chokes - Fixed Inductors 1274372-SRN3015TA-150M
Win Source Part Number: 1274372-SRN3015TA-15 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 15 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 100kHz Frequency - Self Resonant: 23MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 320mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3015TA-150MCT,SRN 3015TA-150MDKR,SRN30 15TA-150MTR Base Product Number: SRN3015TA Current - Saturation (Isat): 650mA

Win Source Part Number: 1274372-SRN3015TA-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 15 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 100kHz
Frequency - Self Resonant: 23MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 320mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3015TA-150MCT,SRN3015TA-150MDKR,SRN3015TA-150MTR
Base Product Number: SRN3015TA
Current - Saturation (Isat): 650mA

Buy Now Datasheet
Fixed Inductors - SRN3015TA-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN3015TA-150M
Fixed Inductors SRN3015TA-150M
FIXED IND 15UH 700MA 320MOHM SMD

FIXED IND 15UH 700MA 320MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN3015TA-150MDKR-ND 71-SRN3015TA-150M 1274372-SRN3015TA-150M SRN3015TA-150M
Product Name Fixed Inductors SMD 15UH 700MA 320MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Leaded Inductors - 1678363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details