Bourns, Inc. Fixed Inductors SRN3015TA-100M

Description
10µH Semi-Shielded Wirewound Inductor 800mA 220mOhm 1212 (3030 Metric)
Request a Quote Datasheet
Description
10µH Semi-Shielded Wirewound Inductor 800mA 220mOhm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3015TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-100MDKR-ND
Fixed Inductors SRN3015TA-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 800mA 220mOhm 1212 (3030 Metric)

10µH Semi-Shielded Wirewound Inductor 800mA 220mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3015TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-100MCT-ND
Fixed Inductors SRN3015TA-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 800mA 220mOhm 1212 (3030 Metric)

10µH Semi-Shielded Wirewound Inductor 800mA 220mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3015TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015TA-100MTR-ND
Fixed Inductors SRN3015TA-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 800mA 220mOhm 1212 (3030 Metric)

10µH Semi-Shielded Wirewound Inductor 800mA 220mOhm 1212 (3030 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1355754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1355754
Surface Mount Inductors 1355754
Bourns SRN3015TA-100M

Bourns SRN3015TA-100M

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274373-SRN3015TA-100M
Inductors, Coils, Chokes - Fixed Inductors 1274373-SRN3015TA-100M
Win Source Part Number: 1274373-SRN3015TA-10 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3015TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 10 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 100kHz Frequency - Self Resonant: 28MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 220mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3015TA-100MCT,SRN 3015TA-100MTR,SRN301 5TA-100MDKR Base Product Number: SRN3015TA Current - Saturation (Isat): 750mA

Win Source Part Number: 1274373-SRN3015TA-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3015TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 10 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 100kHz
Frequency - Self Resonant: 28MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 220mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3015TA-100MCT,SRN3015TA-100MTR,SRN3015TA-100MDKR
Base Product Number: SRN3015TA
Current - Saturation (Isat): 750mA

Buy Now Datasheet
SMD 10UH 800MA 220MOHM Inductor and Choke - 71-SRN3015TA-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 800MA 220MOHM Inductor and Choke
71-SRN3015TA-100M
SMD 10UH 800MA 220MOHM Inductor and Choke 71-SRN3015TA-100M
FIXED IND 10UH 800MA 220MOHM SMD Product overview: SRN3015TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 800MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 800MA, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015TA-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 800MA 220MOHM SMD Product overview: SRN3015TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 800MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 800MA, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015TA-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN3015TA-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN3015TA-100M
Fixed Inductors SRN3015TA-100M
FIXED IND 10UH 800MA 220MOHM SMD

FIXED IND 10UH 800MA 220MOHM SMD

Supplier's Site Datasheet
Inductor, Aec-Q200, 10Uh, 0.8A, 20%; Inductance Bourns - 94Y3519 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 0.8A, 20%; Inductance Bourns
94Y3519
Inductor, Aec-Q200, 10Uh, 0.8A, 20%; Inductance Bourns 94Y3519
INDUCTOR, AEC-Q200, 10UH, 0.8A, 20%; Inductance:10µH; RMS Current (Irms):800mA; Inductor Construction:Semishi elded; Saturation Current (Isat):650mA; Product Range:SRN3015TA Series; Inductor Case / Package:-; DC Resistance Max:0.22ohmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, 0.8A, 20%; Inductance:10µH; RMS Current (Irms):800mA; Inductor Construction:Semishielded; Saturation Current (Isat):650mA; Product Range:SRN3015TA Series; Inductor Case / Package:-; DC Resistance Max:0.22ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN3015TA-100MDKR-ND 1355754 1274373-SRN3015TA-100M 71-SRN3015TA-100M SRN3015TA-100M 94Y3519
Product Name Fixed Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 800MA 220MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 10Uh, 0.8A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details