Bourns, Inc. Fixed Inductors SRN3015C-R68M

Description
680nH Semi-Shielded Inductor 3.5A 28mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Semi-Shielded Inductor 3.5A 28mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN3015C-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-R68MTR-ND
Fixed Inductors 118-SRN3015C-R68MTR-ND
680nH Semi-Shielded Inductor 3.5A 28mOhm Max Nonstandard

680nH Semi-Shielded Inductor 3.5A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 3.5A 28 MOHM SMD

FIXED IND 680NH 3.5A 28 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-R68MCT-ND
Fixed Inductors 118-SRN3015C-R68MCT-ND
FIXED IND 680NH 3.5A 28 MOHM SMD

FIXED IND 680NH 3.5A 28 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRN3015C-R68MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details