Bourns, Inc. Fixed Inductors SRN3015C-6R8M

Description
6.8µH Semi-Shielded Inductor 1.7A 206mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Semi-Shielded Inductor 1.7A 206mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN3015C-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-6R8MTR-ND
Fixed Inductors 118-SRN3015C-6R8MTR-ND
6.8µH Semi-Shielded Inductor 1.7A 206mOhm Max Nonstandard

6.8µH Semi-Shielded Inductor 1.7A 206mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-6R8MCT-ND
Fixed Inductors 118-SRN3015C-6R8MCT-ND
FIXED IND 6.8UH 1.7A 206 MOHM

FIXED IND 6.8UH 1.7A 206 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 1.7A 206 MOHM

FIXED IND 6.8UH 1.7A 206 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRN3015C-6R8MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers