Bourns, Inc. Fixed Inductors SRN3015C-4R7M

Description
4.7µH Semi-Shielded Inductor 1.9A 134mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Semi-Shielded Inductor 1.9A 134mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN3015C-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-4R7MTR-ND
Fixed Inductors 118-SRN3015C-4R7MTR-ND
4.7µH Semi-Shielded Inductor 1.9A 134mOhm Max Nonstandard

4.7µH Semi-Shielded Inductor 1.9A 134mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 1.9A 134 MOHM

FIXED IND 4.7UH 1.9A 134 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-4R7MCT-ND
Fixed Inductors 118-SRN3015C-4R7MCT-ND
FIXED IND 4.7UH 1.9A 134 MOHM

FIXED IND 4.7UH 1.9A 134 MOHM

Buy Now Datasheet
Surface Mount Inductors - 466222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466222
Surface Mount Inductors 466222
Bourns SRN3015C-4R7M Power Inductor

Bourns SRN3015C-4R7M Power Inductor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRN3015C-4R7MTR-ND 466222
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details