Bourns, Inc. Fixed Inductors SRN3015C-470M

Description
47µH Semi-Shielded Inductor 700mA 1.44Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Semi-Shielded Inductor 700mA 1.44Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN3015C-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-470MTR-ND
Fixed Inductors 118-SRN3015C-470MTR-ND
47µH Semi-Shielded Inductor 700mA 1.44Ohm Max Nonstandard

47µH Semi-Shielded Inductor 700mA 1.44Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-470MCT-ND
Fixed Inductors 118-SRN3015C-470MCT-ND
FIXED IND 47UH 700MA 1.44 OHM

FIXED IND 47UH 700MA 1.44 OHM

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 700MA 1.44 OHM

FIXED IND 47UH 700MA 1.44 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRN3015C-470MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details