Bourns, Inc. Fixed Inductors SRN3015C-330M

Description
33µH Semi-Shielded Inductor 850mA 940mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Semi-Shielded Inductor 850mA 940mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN3015C-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-330MTR-ND
Fixed Inductors 118-SRN3015C-330MTR-ND
33µH Semi-Shielded Inductor 850mA 940mOhm Max Nonstandard

33µH Semi-Shielded Inductor 850mA 940mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 850MA 940 MOHM

FIXED IND 33UH 850MA 940 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-330MCT-ND
Fixed Inductors 118-SRN3015C-330MCT-ND
FIXED IND 33UH 850MA 940 MOHM

FIXED IND 33UH 850MA 940 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRN3015C-330MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details