Bourns, Inc. Fixed Inductors SRN3015C-1R0M

Description
1µH Semi-Shielded Inductor 3A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Semi-Shielded Inductor 3A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN3015C-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-1R0MTR-ND
Fixed Inductors 118-SRN3015C-1R0MTR-ND
1µH Semi-Shielded Inductor 3A 36mOhm Max Nonstandard

1µH Semi-Shielded Inductor 3A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 3A 36 MOHM SMD

FIXED IND 1UH 3A 36 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRN3015C-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRN3015C-1R0MCT-ND
Fixed Inductors 118-SRN3015C-1R0MCT-ND
FIXED IND 1UH 3A 36 MOHM SMD

FIXED IND 1UH 3A 36 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRN3015C-1R0MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2-2176075-7 - TE Connectivity
Specs
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms
View Details
2 suppliers
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-271 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details