The SRN3015-470M is a semi-shielded power inductor designed for surface mount applications. It features an inductance of 47 µH with a tolerance of ±20%. The inductor can handle a rated current of up to 400 mA and has a maximum DC resistance of 1.406 Ohms. It operates effectively within a temperature range of -40 °C to +125 °C, making it suitable for various environments. The component is constructed with a ferrite core and enameled copper wire, and it is compliant with RoHS and halogen-free standards. The inductor is packaged in reels of 2000 pieces, facilitating easy integration into production processes. This product is applicable in DC/DC converters, notebook computers, digital video cameras, hard disk drives, cell phones, and LCD televisions.
FIXED IND 47UH 400MA 1.406OHM SM Product overview: SRN3015-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 400MA, 1.406OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 400MA, 1.406OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-470M can be used for catalog matching and distributor lookup.
47µH Semi-Shielded Inductor 400mA 1.406Ohm Max Nonstandard
47µH Semi-Shielded Inductor 400mA 1.406Ohm Max Nonstandard
47µH Semi-Shielded Inductor 400mA 1.406Ohm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 897391-SRN3015-470M
Series: SRN3015
Operating Temperature Range: -40°C ~ 125°C
Features: 47 µH Semi-Shielded Wirewound Inductor 400 mA 1.406Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN3015
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN3015-470MCT, SRN3015-470MTR, SRN3015-470MDKR, SRN3015470M
FIXED IND 47UH 400MA 1.406OHM SM
INDUCTOR, SHIELDED, 47UH, 380MA, SMD; Inductance:47µH; RMS Current (Irms):400mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 47UH, 380MA, SMD; Inductance:47µH; RMS Current (Irms):400mA; Inductor Construction:Shielde
INDUCTOR, 47UH, SEMI SHIELDED, POWER; Inductance:47µH; RMS Current (Irms):400mA; Inductor Construction:Semishi
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2231781 | 71-SRN3015-470M | SRN3015-470MDKR-ND | 897391-SRN3015-470M | SRN3015-470M | 64T2375 | 73T7084 |
| Product Name | Surface Mount Inductors | 47UH 400MA 1.406OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SRN3015-470M | Fixed Inductors | Inductor, Shielded, 47Uh, 380Ma, Smd; Inductance Bourns | Inductor, 47Uh, Semi Shielded, Power; Inductance Bourns |
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH | ||
| Rated DC Current | 400 milliamps | 380 milliamps | 400 milliamps | 400 milliamps | 400 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 03015 | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |