Manufacturer: Bourns Inc.
Win Source Part Number: 1329836-SRN3015-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Semi-Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 33 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 22MHz
DC Resistance (DCR): 959mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN3015330M,SRN3015-
Base Product Number: SRN3015
Current - Saturation (Isat): 460mA
RoHS Status: ROHS3 Compliant
Bourns SRN3015-330M Power Inductor
FIXED IND 33UH 500MA 959MOHM SMD Product overview: SRN3015-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 500MA, 959MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 500MA, 959MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-330M can be used for catalog matching and distributor lookup.
33µH Semi-Shielded Inductor 500mA 959mOhm Max Nonstandard
33µH Semi-Shielded Inductor 500mA 959mOhm Max Nonstandard
33µH Semi-Shielded Inductor 500mA 959mOhm Max Nonstandard
INDUCTOR, SHIELDED, 33UH, 460MA, SMD; Inductance:33µH; RMS Current (Irms):500mA; Inductor Construction:Shielde
INDUCTOR, SEMISHIELDED, 33UH, 0.5A, 20%; Inductance:33µH; RMS Current (Irms):500mA; Inductor Construction:Semishi
FIXED IND 33UH 500MA 959MOHM SMD
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1329836-SRN3015-330M | 466218 | 71-SRN3015-330M | SRN3015-330MCT-ND | 64T2373 | 61T9879 | SRN3015-330M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Inductors | SMD 33UH 500MA 959MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 33Uh, 460Ma, Smd; Inductance Bourns | Inductor, Semishielded, 33Uh, 0.5A, 20%; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Application | RF Choke | Power Choke |