Bourns, Inc. SMD 2.2UH 1.8A 72 MOHM Inductor and Choke SRN3015-2R2M

Description
FIXED IND 2.2UH 1.8A 72 MOHM SMD Product overview: SRN3015-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.8A 72 MOHM SMD Product overview: SRN3015-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.8A 72 MOHM Inductor and Choke - 71-SRN3015-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.8A 72 MOHM Inductor and Choke
71-SRN3015-2R2M
SMD 2.2UH 1.8A 72 MOHM Inductor and Choke 71-SRN3015-2R2M
FIXED IND 2.2UH 1.8A 72 MOHM SMD Product overview: SRN3015-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.8A 72 MOHM SMD Product overview: SRN3015-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7435056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435056P
Surface Mount Inductors 7435056P
Bourns SRN3015-2R2M

Bourns SRN3015-2R2M

Supplier's Site
Surface Mount Inductors - 7435056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435056
Surface Mount Inductors 7435056
Bourns SRN3015-2R2M

Bourns SRN3015-2R2M

Supplier's Site
Surface Mount Inductors - 1729558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729558
Surface Mount Inductors 1729558
Bourns SRN3015-2R2M

Bourns SRN3015-2R2M

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRN3015-2R2M
844434-SRN3015-2R2M
Fixed Inductors - SRN3015-2R2M 844434-SRN3015-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 844434-SRN3015-2R2M Series: SRN3015 Operating Temperature Range: -40°C ~ 125°C Features: Semi-Shielded Wirewound Inductor 72mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN3015 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN3015-2R2MDKR, SRN3015-2R2MTR, SRN30152R2M, SRN3015-2R2MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 844434-SRN3015-2R2M
Series: SRN3015
Operating Temperature Range: -40°C ~ 125°C
Features: Semi-Shielded Wirewound Inductor 72mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN3015
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN3015-2R2MDKR, SRN3015-2R2MTR, SRN30152R2M, SRN3015-2R2MCT

Buy Now Datasheet
Fixed Inductors - SRN3015-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-2R2MCT-ND
Fixed Inductors SRN3015-2R2MCT-ND
2.2µH Semi-Shielded Inductor 1.8A 72mOhm Max Nonstandard

2.2µH Semi-Shielded Inductor 1.8A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3015-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-2R2MDKR-ND
Fixed Inductors SRN3015-2R2MDKR-ND
2.2µH Semi-Shielded Inductor 1.8A 72mOhm Max Nonstandard

2.2µH Semi-Shielded Inductor 1.8A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3015-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-2R2MTR-ND
Fixed Inductors SRN3015-2R2MTR-ND
2.2µH Semi-Shielded Inductor 1.8A 72mOhm Max Nonstandard

2.2µH Semi-Shielded Inductor 1.8A 72mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 1.65A, Smd; Inductance Bourns - 64T2370 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 1.65A, Smd; Inductance Bourns
64T2370
Inductor, Shielded, 2.2Uh, 1.65A, Smd; Inductance Bourns 64T2370
INDUCTOR, SHIELDED, 2.2UH, 1.65A, SMD; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.65A; Product Range:SRN3015 Series; Inductor Case / Package:-; DC Resistance Max:0.072ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 1.65A, SMD; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):1.65A; Product Range:SRN3015 Series; Inductor Case / Package:-; DC Resistance Max:0.072ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn3015 Series, 2.2 H, 20%, Shielded, 0.072 Ohm, 1.8 A Rohs Compliant Bourns - 73T9640 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn3015 Series, 2.2 H, 20%, Shielded, 0.072 Ohm, 1.8 A Rohs Compliant Bourns
73T9640
Surface Mount Power Inductor, Srn3015 Series, 2.2 H, 20%, Shielded, 0.072 Ohm, 1.8 A Rohs Compliant Bourns 73T9640
Surface Mount Power Inductor, SRN3015 Series, 2.2 H, 20%, Shielded, 0.072 ohm, 1.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN3015 Series, 2.2 H, 20%, Shielded, 0.072 ohm, 1.8 A RoHS Compliant: Yes

Supplier's Site
Inductor, Semishielded, 2.2Uh, 1.8A, 20%; Inductance Bourns - 61T9876 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 2.2Uh, 1.8A, 20%; Inductance Bourns
61T9876
Inductor, Semishielded, 2.2Uh, 1.8A, 20%; Inductance Bourns 61T9876
INDUCTOR, SEMISHIELDED, 2.2UH, 1.8A, 20%; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.65A; Product Range:SRN3015 Series; Inductor Case / Package:-; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 2.2UH, 1.8A, 20%; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):1.65A; Product Range:SRN3015 Series; Inductor Case / Package:-; Product Length:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 1.8A, 20%, Semishielded; Inductance Bourns - 38AC2370 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.8A, 20%, Semishielded; Inductance Bourns
38AC2370
Inductor, 2.2Uh, 1.8A, 20%, Semishielded; Inductance Bourns 38AC2370
INDUCTOR, 2.2UH, 1.8A, 20%, SEMISHIELDED; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.65A; Product Range:SRN3015 Series; Power Inductor Case:3mm x 3mm x 1.5mm; DC RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.8A, 20%, SEMISHIELDED; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Semishielded; Saturation Current (Isat):1.65A; Product Range:SRN3015 Series; Power Inductor Case:3mm x 3mm x 1.5mm; DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN3015-2R2M 7435056P 7435056 844434-SRN3015-2R2M SRN3015-2R2MCT-ND 64T2370 73T9640 61T9876
Product Name SMD 2.2UH 1.8A 72 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SRN3015-2R2M Fixed Inductors Inductor, Shielded, 2.2Uh, 1.65A, Smd; Inductance Bourns Surface Mount Power Inductor, Srn3015 Series, 2.2 H, 20%, Shielded, 0.072 Ohm, 1.8 A Rohs Compliant Bourns Inductor, Semishielded, 2.2Uh, 1.8A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers