FIXED IND 22UH 600MA 622MOHM SMD Product overview: SRN3015-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 600MA, 622MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 600MA, 622MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-220M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1095359-SRN3015-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3015
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 17 @ 2.52MHz
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard
DC Resistance (DCR): 622mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Alternative Parts (Cross-Reference): ASPI-0410FS-220M-T4;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3015220M,SRN3015-
Base Product Number: SRN3015
Current - Saturation (Isat): 580mA
22µH Semi-Shielded Wirewound Inductor 600mA 622mOhm Max Nonstandard
22µH Semi-Shielded Wirewound Inductor 600mA 622mOhm Max Nonstandard
22µH Semi-Shielded Wirewound Inductor 600mA 622mOhm Max Nonstandard
FIXED IND 22UH 600MA 622MOHM SMD
INDUCTOR, SEMISHIELDED, 22UH, 0.6A, 20%; Inductance:22µH; RMS Current (Irms):600mA; Inductor Construction:Semishi
INDUCTOR, SHIELDED, 22UH, 580MA, SMD; Inductance:22µH; RMS Current (Irms):600mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN3015-220M | 7435087 | 7435087P | 1095359-SRN3015-220M | SRN3015-220MDKR-ND | SRN3015-220M | 61T9877 | 64T2371 |
| Product Name | SMD 22UH 600MA 622MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Inductor, Semishielded, 22Uh, 0.6A, 20%; Inductance Bourns | Inductor, Shielded, 22Uh, 580Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH |