Bourns, Inc. Fixed Inductors SRN3015-180M

Description
18µH Semi-Shielded Inductor 650mA 546mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Semi-Shielded Inductor 650mA 546mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3015-180MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-180MCT-ND
Fixed Inductors SRN3015-180MCT-ND
18µH Semi-Shielded Inductor 650mA 546mOhm Max Nonstandard

18µH Semi-Shielded Inductor 650mA 546mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3015-180MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-180MTR-ND
Fixed Inductors SRN3015-180MTR-ND
18µH Semi-Shielded Inductor 650mA 546mOhm Max Nonstandard

18µH Semi-Shielded Inductor 650mA 546mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3015-180MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-180MDKR-ND
Fixed Inductors SRN3015-180MDKR-ND
18µH Semi-Shielded Inductor 650mA 546mOhm Max Nonstandard

18µH Semi-Shielded Inductor 650mA 546mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN3015-180M
1258775-SRN3015-180M
Fixed Inductors - SRN3015-180M 1258775-SRN3015-180M
Manufacturer: Bourns Inc. Win Source Part Number: 1258775-SRN3015-180M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Semi-Shielded Inductance: 18μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 620mA Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 546mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: SRN3015 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Q at Freq: 17 at 2.52MHz Current Rating (Amps): 650mA Inductance Frequency - Test: 1MHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258775-SRN3015-180M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Semi-Shielded
Inductance: 18μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 620mA
Frequency - Self Resonant: 30MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 546mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: SRN3015
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Q at Freq: 17 at 2.52MHz
Current Rating (Amps): 650mA
Inductance Frequency - Test: 1MHz

Buy Now
SMD 18UH 650MA 546MOHM Inductor and Choke - 71-SRN3015-180M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 650MA 546MOHM Inductor and Choke
71-SRN3015-180M
SMD 18UH 650MA 546MOHM Inductor and Choke 71-SRN3015-180M
FIXED IND 18UH 650MA 546MOHM SMD Product overview: SRN3015-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 650MA, 546MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 650MA, 546MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-180M can be used for catalog matching and distributor lookup.

FIXED IND 18UH 650MA 546MOHM SMD Product overview: SRN3015-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 650MA, 546MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 650MA, 546MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-180M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 18Uh, 620Ma, Smd; Inductance Bourns - 64T2369 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 620Ma, Smd; Inductance Bourns
64T2369
Inductor, Shielded, 18Uh, 620Ma, Smd; Inductance Bourns 64T2369
INDUCTOR, SHIELDED, 18UH, 620MA, SMD; Inductance:18µH; RMS Current (Irms):650mA; Inductor Construction:Shielde d; Saturation Current (Isat):620mA; Product Range:SRN3015 Series; Inductor Case / Package:-; DC Resistance Max:0.546ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 620MA, SMD; Inductance:18µH; RMS Current (Irms):650mA; Inductor Construction:Shielded; Saturation Current (Isat):620mA; Product Range:SRN3015 Series; Inductor Case / Package:-; DC Resistance Max:0.546ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 18Uh, 0.65A, ±20%, 30Mhz; Core Material Bourns - 61T9875 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 0.65A, ±20%, 30Mhz; Core Material Bourns
61T9875
Inductor, 18Uh, 0.65A, ±20%, 30Mhz; Core Material Bourns 61T9875
INDUCTOR, 18UH, 0.65A, ±20%, 30MHZ; Core Material:Ferrite; DC Current Rating:650mA; DC Resistance Max:0.546ohm; Inductance:18µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; No. of Pins:2; Reel Quantity:2000 RoHS Compliant: Yes

INDUCTOR, 18UH, 0.65A, ±20%, 30MHZ; Core Material:Ferrite; DC Current Rating:650mA; DC Resistance Max:0.546ohm; Inductance:18µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; No. of Pins:2; Reel Quantity:2000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN3015-180MCT-ND 1258775-SRN3015-180M 71-SRN3015-180M 64T2369 61T9875
Product Name Fixed Inductors Fixed Inductors - SRN3015-180M SMD 18UH 650MA 546MOHM Inductor and Choke Inductor, Shielded, 18Uh, 620Ma, Smd; Inductance Bourns Inductor, 18Uh, 0.65A, ±20%, 30Mhz; Core Material Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details