FIXED IND 15UH 800MA 422MOHM SMD Product overview: SRN3015-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 800MA, 422MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 800MA, 422MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-150M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274377-SRN3015-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3015
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 15 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 17 @ 2.52MHz
Frequency - Self Resonant: 33MHz
Package / Case: Nonstandard
DC Resistance (DCR): 422mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3015-150MDKR,SRN3
Base Product Number: SRN3015
Current - Saturation (Isat): 680mA
15µH Semi-Shielded Wirewound Inductor 800mA 422mOhm Max Nonstandard
15µH Semi-Shielded Wirewound Inductor 800mA 422mOhm Max Nonstandard
15µH Semi-Shielded Wirewound Inductor 800mA 422mOhm Max Nonstandard
INDUCTOR, 15UH, 0.8A, 20%, SEMISHIELDED; Inductance:15µH; RMS Current (Irms):800mA; Inductor Construction:Semishi
INDUCTOR, SHIELDED, 15UH, 680MA, SMD; Inductance:15µH; RMS Current (Irms):800mA; Inductor Construction:Shielde
FIXED IND 15UH 800MA 422MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRN3015-150M | 1274377-SRN3015-150M | 7435074 | 7435074P | SRN3015-150MTR-ND | 57AC3471 | 64T2368 | SRN3015-150M |
| Product Name | SMD 15UH 800MA 422MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, 15Uh, 0.8A, 20%, Semishielded; Inductance Bourns | Inductor, Shielded, 15Uh, 680Ma, Smd; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 15 microH | 15 microH | 15 microH | 15 microH | 15 microH | 15 microH | 15 microH |