Manufacturer: Bourns Inc.
Win Source Part Number: 1258774-SRN3015-100M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Semi-Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 880mA
Frequency - Self Resonant: 45MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 276mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: SRN3015
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Q at Freq: 10 at 2.52MHz
Current Rating (Amps): 1A
Inductance Frequency - Test: 1MHz
FIXED IND 10UH 1A 276 MOHM SMD Product overview: SRN3015-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 276 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 276 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-100M can be used for catalog matching and distributor lookup.
10µH Semi-Shielded Wirewound Inductor 1A 276mOhm Max Nonstandard
10µH Semi-Shielded Wirewound Inductor 1A 276mOhm Max Nonstandard
10µH Semi-Shielded Wirewound Inductor 1A 276mOhm Max Nonstandard
FIXED IND 10UH 1A 276 MOHM SMD
INDUCTOR, SHIELDED, 10UH, 880MA, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRN3015 Series, 10 H, 20%, Shielded, 0.276 ohm, 1 A RoHS Compliant: Yes
INDUCTOR, 10UH, 1A, 20%, SEMISHIELDED; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Semishi
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1258774-SRN3015-100M | 71-SRN3015-100M | 7435071P | 7435071 | SRN3015-100MDKR-ND | SRN3015-100M | 61T9872 | 73T9638 |
| Product Name | Fixed Inductors - SRN3015-100M | SMD 10UH 1A 276 MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 10Uh, 880Ma, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Srn3015 Series, 10 H, 20%, Shielded, 0.276 Ohm, 1 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Application | RF Choke | |||||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH |