Bourns, Inc. 3.3UH 1.55A 100MOHM Inductor and Choke SRN3012TA-3R3M

Description
FIXED IND 3.3UH 1.55A 100MOHM SM Product overview: SRN3012TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.55A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.55A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.55A 100MOHM SM Product overview: SRN3012TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.55A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.55A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 1.55A 100MOHM Inductor and Choke - 71-SRN3012TA-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 1.55A 100MOHM Inductor and Choke
71-SRN3012TA-3R3M
3.3UH 1.55A 100MOHM Inductor and Choke 71-SRN3012TA-3R3M
FIXED IND 3.3UH 1.55A 100MOHM SM Product overview: SRN3012TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.55A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.55A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.55A 100MOHM SM Product overview: SRN3012TA-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.55A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.55A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN3012TA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-3R3MCT-ND
Fixed Inductors SRN3012TA-3R3MCT-ND
3.3µH Semi-Shielded Wirewound Inductor 1.55A 100mOhm 1212 (3030 Metric)

3.3µH Semi-Shielded Wirewound Inductor 1.55A 100mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3012TA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-3R3MTR-ND
Fixed Inductors SRN3012TA-3R3MTR-ND
3.3µH Semi-Shielded Wirewound Inductor 1.55A 100mOhm 1212 (3030 Metric)

3.3µH Semi-Shielded Wirewound Inductor 1.55A 100mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3012TA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-3R3MDKR-ND
Fixed Inductors SRN3012TA-3R3MDKR-ND
3.3µH Semi-Shielded Wirewound Inductor 1.55A 100mOhm 1212 (3030 Metric)

3.3µH Semi-Shielded Wirewound Inductor 1.55A 100mOhm 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274380-SRN3012TA-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1274380-SRN3012TA-3R3M
Win Source Part Number: 1274380-SRN3012TA-3R 3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 3.3 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 90MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 100mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.55 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3012TA-3R3MTR,SRN 3012TA-3R3MDKR,SRN30 12TA-3R3MCT Base Product Number: SRN3012TA Current - Saturation (Isat): 1.2A

Win Source Part Number: 1274380-SRN3012TA-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 90MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 100mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.55 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3012TA-3R3MTR,SRN3012TA-3R3MDKR,SRN3012TA-3R3MCT
Base Product Number: SRN3012TA
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
Inductor, Aec-Q200, 3.3Uh, 1.55A, 20%; Inductance Bourns - 96Y9662 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, 1.55A, 20%; Inductance Bourns
96Y9662
Inductor, Aec-Q200, 3.3Uh, 1.55A, 20%; Inductance Bourns 96Y9662
INDUCTOR, AEC-Q200, 3.3UH, 1.55A, 20%; Inductance:3.3µH; RMS Current (Irms):1.55A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.2A; Product Range:SRN3012TA Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 3.3UH, 1.55A, 20%; Inductance:3.3µH; RMS Current (Irms):1.55A; Inductor Construction:Semishielded; Saturation Current (Isat):1.2A; Product Range:SRN3012TA Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN3012TA-3R3M SRN3012TA-3R3MCT-ND 1274380-SRN3012TA-3R3M 96Y9662
Product Name 3.3UH 1.55A 100MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 3.3Uh, 1.55A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567695 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
0.047uH 250MHz 0.42A Inductor and Choke - 71-0402HP-47NXGEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details