Bourns, Inc. Fixed Inductors SRN3012TA-2R2M

Description
2.2µH Semi-Shielded Wirewound Inductor 1.7A 80mOhm 1212 (3030 Metric)
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Wirewound Inductor 1.7A 80mOhm 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3012TA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-2R2MCT-ND
Fixed Inductors SRN3012TA-2R2MCT-ND
2.2µH Semi-Shielded Wirewound Inductor 1.7A 80mOhm 1212 (3030 Metric)

2.2µH Semi-Shielded Wirewound Inductor 1.7A 80mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3012TA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-2R2MTR-ND
Fixed Inductors SRN3012TA-2R2MTR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.7A 80mOhm 1212 (3030 Metric)

2.2µH Semi-Shielded Wirewound Inductor 1.7A 80mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3012TA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-2R2MDKR-ND
Fixed Inductors SRN3012TA-2R2MDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.7A 80mOhm 1212 (3030 Metric)

2.2µH Semi-Shielded Wirewound Inductor 1.7A 80mOhm 1212 (3030 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2231778P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231778P
Surface Mount Inductors 2231778P
Bourns SRN3012TA-2R2M

Bourns SRN3012TA-2R2M

Supplier's Site
Surface Mount Inductors - 2231778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231778
Surface Mount Inductors 2231778
Bourns SRN3012TA-2R2M

Bourns SRN3012TA-2R2M

Supplier's Site
Surface Mount Inductors - 2231777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231777
Surface Mount Inductors 2231777
Bourns SRN3012TA-2R2M

Bourns SRN3012TA-2R2M

Supplier's Site
SMD 2.2UH 1.7A 80 MOHM Inductor and Choke - 71-SRN3012TA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.7A 80 MOHM Inductor and Choke
71-SRN3012TA-2R2M
SMD 2.2UH 1.7A 80 MOHM Inductor and Choke 71-SRN3012TA-2R2M
FIXED IND 2.2UH 1.7A 80 MOHM SMD Product overview: SRN3012TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.7A 80 MOHM SMD Product overview: SRN3012TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.7A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.7A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274382-SRN3012TA-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274382-SRN3012TA-2R2M
Win Source Part Number: 1274382-SRN3012TA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 15 @ 1MHz Frequency - Self Resonant: 90MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 80mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3012TA-2R2MDKR,SR N3012TA-2R2MTR,SRN30 12TA-2R2MCT Base Product Number: SRN3012TA Current - Saturation (Isat): 1.5A

Win Source Part Number: 1274382-SRN3012TA-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 90MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 80mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3012TA-2R2MDKR,SRN3012TA-2R2MTR,SRN3012TA-2R2MCT
Base Product Number: SRN3012TA
Current - Saturation (Isat): 1.5A

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN3012TA-2R2M
Inductors/Coils/Transformers >> Power Inductors SRN3012TA-2R2M
2.2uH ±20% 1.5A SMD,3x3mm Power Inductors ROHS

2.2uH ±20% 1.5A SMD,3x3mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SRN3012TA-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN3012TA-2R2M
Fixed Inductors SRN3012TA-2R2M
FIXED IND 2.2UH 1.7A 80 MOHM SMD

FIXED IND 2.2UH 1.7A 80 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number SRN3012TA-2R2MCT-ND 2231778P 71-SRN3012TA-2R2M 1274382-SRN3012TA-2R2M SRN3012TA-2R2M SRN3012TA-2R2M
Product Name Fixed Inductors Surface Mount Inductors SMD 2.2UH 1.7A 80 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers