Bourns, Inc. SMD 15UH 740MA 386MOHM Inductor and Choke SRN3012TA-150M

Description
FIXED IND 15UH 740MA 386MOHM SMD Product overview: SRN3012TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 740MA, 386MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 740MA, 386MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 740MA 386MOHM SMD Product overview: SRN3012TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 740MA, 386MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 740MA, 386MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 740MA 386MOHM Inductor and Choke - 71-SRN3012TA-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 740MA 386MOHM Inductor and Choke
71-SRN3012TA-150M
SMD 15UH 740MA 386MOHM Inductor and Choke 71-SRN3012TA-150M
FIXED IND 15UH 740MA 386MOHM SMD Product overview: SRN3012TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 740MA, 386MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 740MA, 386MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 740MA 386MOHM SMD Product overview: SRN3012TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 740MA, 386MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 740MA, 386MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3012TA-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN3012TA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-150MDKR-ND
Fixed Inductors SRN3012TA-150MDKR-ND
15µH Semi-Shielded Wirewound Inductor 740mA 386mOhm 1212 (3030 Metric)

15µH Semi-Shielded Wirewound Inductor 740mA 386mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3012TA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-150MCT-ND
Fixed Inductors SRN3012TA-150MCT-ND
15µH Semi-Shielded Wirewound Inductor 740mA 386mOhm 1212 (3030 Metric)

15µH Semi-Shielded Wirewound Inductor 740mA 386mOhm 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - SRN3012TA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3012TA-150MTR-ND
Fixed Inductors SRN3012TA-150MTR-ND
15µH Semi-Shielded Wirewound Inductor 740mA 386mOhm 1212 (3030 Metric)

15µH Semi-Shielded Wirewound Inductor 740mA 386mOhm 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274383-SRN3012TA-150M
Inductors, Coils, Chokes - Fixed Inductors 1274383-SRN3012TA-150M
Win Source Part Number: 1274383-SRN3012TA-15 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN3012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 15 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 35MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 386mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 740 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN3012TA-150MCT,SRN 3012TA-150MTR,SRN301 2TA-150MDKR Base Product Number: SRN3012TA Current - Saturation (Isat): 620mA

Win Source Part Number: 1274383-SRN3012TA-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN3012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 15 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 1MHz
Frequency - Self Resonant: 35MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 386mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 740 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN3012TA-150MCT,SRN3012TA-150MTR,SRN3012TA-150MDKR
Base Product Number: SRN3012TA
Current - Saturation (Isat): 620mA

Buy Now Datasheet
Inductor, Aec-Q200, 15Uh, 0.74A, 20%; Inductance Bourns - 96Y9659 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, 0.74A, 20%; Inductance Bourns
96Y9659
Inductor, Aec-Q200, 15Uh, 0.74A, 20%; Inductance Bourns 96Y9659
INDUCTOR, AEC-Q200, 15UH, 0.74A, 20%; Inductance:15µH; RMS Current (Irms):740mA; Inductor Construction:Semishi elded; Saturation Current (Isat):620mA; Product Range:SRN3012TA Series; Inductor Case / Package:-; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 15UH, 0.74A, 20%; Inductance:15µH; RMS Current (Irms):740mA; Inductor Construction:Semishielded; Saturation Current (Isat):620mA; Product Range:SRN3012TA Series; Inductor Case / Package:-; Product Length:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN3012TA-150M SRN3012TA-150MDKR-ND 1274383-SRN3012TA-150M 96Y9659
Product Name SMD 15UH 740MA 386MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 15Uh, 0.74A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers